Bore Spacer Design Style: Full Complement Bore Spacer
Designed to Accomodate: 4 ea. 4", 2 ea 2" & 1 ea. 3" EPC40 (Sch.40) PVC conduits in a 24.000 OD x .500 Wall Steel Casing
Grout Injection Method: Single End, Flush Coupled Extractable Injection Pipe or Stationary Sacrifical Grout Injection Pipe
Design Features Include: 2 Wheels, Cable Holes to Prevent Corkscrew, Provision for Grout Injection Pipe
| Underground Devices | |
|---|---|
| Product Category | Bore and Duct Spacers |
| Product Number | BS3659W2 |
| Product Name | 24" Bore Spacer |