Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANTENNAS
RS COMPONENTS, LTD.
1248686 -- WIFI ANTENNAS
RS Components, Ltd.
WiFi Antennas
1248686
Description
WLAN/WIFI PCB Antenna 200mm, UFL
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
WLAN/WIFI PCB Antenna 200mm, UFL
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
1248686
WiFi Antennas
1248686
WLAN/WIFI PCB Antenna 200mm, UFL
WLAN/WIFI PCB Antenna 200mm, UFL
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Antennas
Product Number
1248686
Product Name
WiFi Antennas
Applications
Modem or Wireless Network
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
GSM & GPRS Antennas
1248685
Specs
Applications
Basestation
Pattern Type
Omni directional
Primary Frequency Range
850.0 to ? MHz
View Details
RS Components, Ltd.
GSM & GPRS Antennas
1408049
Specs
Applications
Basestation
Primary Frequency Range
699.0 to ? MHz
Form Factor / Mounting
External
View Details
RS Components, Ltd.
Multi-Band Antennas
2097266
Specs
Applications
Multi-band
Pattern Type
Omni directional
Primary Frequency Range
380.0 to ? MHz
View Details
RS Components, Ltd.
WiFi Antennas
2753523
Specs
Applications
Modem or Wireless Network
Primary Frequency Range
5150.0 to 5850.0 MHz
Gain
13 dB
View Details