Ignion Antenna Unit NN02-101BULK

Description
NANO mXTENDTM is the smallest Virtual AntennaTM chip to date. Featuring a size of 3 mm x 2 mm x 0.8 mm, this off-the-shelf chip antenna has been designed to fit almost every IoT device from entry level to high-end products. NANO mXTENDTM is enabled by Virtual AntennaTM technology, thus featuring the unique properties of this class of products: easy to use; versatile and broadly tunable. NANO mXTENDTM is available for Bluetooth, Wi-Fi and Wi-SUN and any wireless connectivity protocol operating in the 2.4-2.5GHz ISM band.
Request a Quote Datasheet
Description
NANO mXTENDTM is the smallest Virtual AntennaTM chip to date. Featuring a size of 3 mm x 2 mm x 0.8 mm, this off-the-shelf chip antenna has been designed to fit almost every IoT device from entry level to high-end products. NANO mXTENDTM is enabled by Virtual AntennaTM technology, thus featuring the unique properties of this class of products: easy to use; versatile and broadly tunable. NANO mXTENDTM is available for Bluetooth, Wi-Fi and Wi-SUN and any wireless connectivity protocol operating in the 2.4-2.5GHz ISM band.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
NN02-101BULK
Antenna Unit NN02-101BULK
NANO mXTENDTM is the smallest Virtual AntennaTM chip to date. Featuring a size of 3 mm x 2 mm x 0.8 mm, this off-the-shelf chip antenna has been designed to fit almost every IoT device from entry level to high-end products. NANO mXTENDTM is enabled by Virtual AntennaTM technology, thus featuring the unique properties of this class of products: easy to use; versatile and broadly tunable. NANO mXTENDTM is available for Bluetooth, Wi-Fi and Wi-SUN and any wireless connectivity protocol operating in the 2.4-2.5GHz ISM band.

NANO mXTENDTM is the smallest Virtual AntennaTM chip to date. Featuring a size of 3 mm x 2 mm x 0.8 mm, this off-the-shelf chip antenna has been designed to fit almost every IoT device from entry level to high-end products. NANO mXTENDTM is enabled by Virtual AntennaTM technology, thus featuring the unique properties of this class of products: easy to use; versatile and broadly tunable. NANO mXTENDTM is available for Bluetooth, Wi-Fi and Wi-SUN and any wireless connectivity protocol operating in the 2.4-2.5GHz ISM band.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number NN02-101BULK
Product Name Antenna Unit
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2370914-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, GSM 1800, Cellular, GPS, GSM 900, Wi-Fi, M2M, LTE, CDMA 850, CDMA 1900, UMTS, IoT, WLAN
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.1 dB
View Details