Dickow Pump Company, Inc. Side-channel Pumps Type SCM

Description
General The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side-channel pump with its high differential head has the advantage of operating more economically than normal centrifugal pumps applied for low capacity and high heads. Due to these facts, the side-channel pumps are appropriate to solve many pumping problems in the chemical and petrochemical process. The SCM-pump is a heavy duty unit for handling clean pumpage without more General The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side-channel pump with its high differential head has the advantage of operating more economically than normal centrifugal pumps applied for low capacity and high heads. Due to these facts, the side-channel pumps are appropriate to solve many pumping problems in the chemical and petrochemical process. The SCM-pump is a heavy duty unit for handling clean pumpage without solids. Sealless magnetic driven pumps are designed to improve plant's and personnel safety, especially when handling toxic, explosive or other dangerous liquids which react on contact with the atmosphere. For all such services, the static shroud replaces double acting mechanical seals, along with external fluid reservoirs or barrier fluid circulating systems. Due to the fact that 90% of pump failures and required service base on leaking mechanical seals, the sealless design will save maintenance and spare parts costs remarkably. Considerable are the total cost savings of ownership.
Request a Quote
Description
General The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side-channel pump with its high differential head has the advantage of operating more economically than normal centrifugal pumps applied for low capacity and high heads. Due to these facts, the side-channel pumps are appropriate to solve many pumping problems in the chemical and petrochemical process. The SCM-pump is a heavy duty unit for handling clean pumpage without more General The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side-channel pump with its high differential head has the advantage of operating more economically than normal centrifugal pumps applied for low capacity and high heads. Due to these facts, the side-channel pumps are appropriate to solve many pumping problems in the chemical and petrochemical process. The SCM-pump is a heavy duty unit for handling clean pumpage without solids. Sealless magnetic driven pumps are designed to improve plant's and personnel safety, especially when handling toxic, explosive or other dangerous liquids which react on contact with the atmosphere. For all such services, the static shroud replaces double acting mechanical seals, along with external fluid reservoirs or barrier fluid circulating systems. Due to the fact that 90% of pump failures and required service base on leaking mechanical seals, the sealless design will save maintenance and spare parts costs remarkably. Considerable are the total cost savings of ownership.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Side-channel Pumps Type SCM -  - Dickow Pump Company, Inc.
Marietta, GA, United States
Side-channel Pumps Type SCM
Side-channel Pumps Type SCM
General The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side-channel pump with its high differential head has the advantage of operating more economically than normal centrifugal pumps applied for low capacity and high heads. Due to these facts, the side-channel pumps are appropriate to solve many pumping problems in the chemical and petrochemical process. The SCM-pump is a heavy duty unit for handling clean pumpage without more General The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side-channel pump with its high differential head has the advantage of operating more economically than normal centrifugal pumps applied for low capacity and high heads. Due to these facts, the side-channel pumps are appropriate to solve many pumping problems in the chemical and petrochemical process. The SCM-pump is a heavy duty unit for handling clean pumpage without solids. Sealless magnetic driven pumps are designed to improve plant's and personnel safety, especially when handling toxic, explosive or other dangerous liquids which react on contact with the atmosphere. For all such services, the static shroud replaces double acting mechanical seals, along with external fluid reservoirs or barrier fluid circulating systems. Due to the fact that 90% of pump failures and required service base on leaking mechanical seals, the sealless design will save maintenance and spare parts costs remarkably. Considerable are the total cost savings of ownership.

General
The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side-channel pump with its high differential head has the advantage of operating more economically than normal centrifugal pumps applied for low capacity and high heads. Due to these facts, the side-channel pumps are appropriate to solve many pumping problems in the chemical and petrochemical process. The SCM-pump is a heavy duty unit for handling clean pumpage without more


General
The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side-channel pump with its high differential head has the advantage of operating more economically than normal centrifugal pumps applied for low capacity and high heads. Due to these facts, the side-channel pumps are appropriate to solve many pumping problems in the chemical and petrochemical process. The SCM-pump is a heavy duty unit for handling clean pumpage without solids. Sealless magnetic driven pumps are designed to improve plant's and personnel safety, especially when handling toxic, explosive or other dangerous liquids which react on contact with the atmosphere. For all such services, the static shroud replaces double acting mechanical seals, along with external fluid reservoirs or barrier fluid circulating systems. Due to the fact that 90% of pump failures and required service base on leaking mechanical seals, the sealless design will save maintenance and spare parts costs remarkably. Considerable are the total cost savings of ownership.

Supplier's Site

Technical Specifications

  Dickow Pump Company, Inc.
Product Category Liquid Handling Pumps
Product Name Side-channel Pumps Type SCM
Pump Type Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

NMT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump; Submersible Pump
Media Chemical Pump
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
NCT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Chemical Pump
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details