RS Components, Ltd. Water Pumps 4931908

Description
Heavy duty contractor pump,230Vac 600W
Request a Quote
Description
Heavy duty contractor pump,230Vac 600W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Water Pumps - 4931908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Water Pumps
4931908
Water Pumps 4931908
Heavy duty contractor pump,230Vac 600W

Heavy duty contractor pump,230Vac 600W

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Liquid Handling Pumps
Product Number 4931908
Product Name Water Pumps
Power Source 230 v
Unlock Full Specs
to access all available technical data

Similar Products

Water Pumps - 2484920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 145.0 psi (102 m of Water)
Power Source AC; 230V ac
Pump Housing Material Cast Iron; Cast Iron
View Details
Water Pumps - 8170716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure -8.0 to 12.0 psi (-5.62 to 8.44 m of Water)
Liquid Flow 0.164 GPM (0.62 L/min)
Power Source 6 v
View Details
Central Heating Pumps - 2484945 - RS Components, Ltd.
Specs
Pump Type Circulation Pump
Discharge Pressure 145.0 psi (102 m of Water)
Power Source 1, 230V
View Details
Positive Displacement Pumps - 1953561 - RS Components, Ltd.
Specs
Pump Type Positive Displacement Pump
Discharge Pressure 101.5 psi (71.38 m of Water)
Power Source 230 v
View Details