TTM Technologies Inc. Attenuators 800-100R

Description
RF Attenuators 0 Hz ~ 250 MHz 100 Ohms 800W
Description
RF Attenuators 0 Hz ~ 250 MHz 100 Ohms 800W

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 800-100R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
800-100R
Attenuators 800-100R
RF Attenuators 0 Hz ~ 250 MHz 100 Ohms 800W

RF Attenuators 0 Hz ~ 250 MHz 100 Ohms 800W

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
800-100R
RF and Wireless - Attenuators 800-100R
RF ATTENUATOR 100OHM

RF ATTENUATOR 100OHM

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number 800-100R 800-100R
Product Name Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-S4W2+-ND - DigiKey
Specs
Attenuation 4 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
3 suppliers
ATN10-0067, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067 - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 25W 8GHz SMA - UIYCA25AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details