Crane Aerospace & Electronics Variable Attenuators AUM-15A

Description
Package Type | Connectorized Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 8,000 CW Power (W) | 2 Insertion Loss (dB) Max | 0.5 Environmental Screening | Catalogue, Mil-screened Attenuation (dB) Min | 0 - 9 - 14 - 20
Request a Quote Datasheet
Description
Package Type | Connectorized Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 8,000 CW Power (W) | 2 Insertion Loss (dB) Max | 0.5 Environmental Screening | Catalogue, Mil-screened Attenuation (dB) Min | 0 - 9 - 14 - 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Lynnwood, WA, United States
Variable Attenuators
AUM-15A
Variable Attenuators AUM-15A
Package Type | Connectorized Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 8,000 CW Power (W) | 2 Insertion Loss (dB) Max | 0.5 Environmental Screening | Catalogue, Mil-screened Attenuation (dB) Min | 0 - 9 - 14 - 20
  • Package Type | Connectorized
  • Frequency Min (MHz) | 1,000
  • Frequency Max (MHz) | 8,000
  • CW Power (W) | 2
  • Insertion Loss (dB) Max | 0.5
  • Environmental Screening | Catalogue, Mil-screened
  • Attenuation (dB) Min | 0 - 9 - 14 - 20
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Attenuators
Product Number AUM-15A
Product Name Variable Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details