UIY Inc. Coaxial Attenuator 25W 8GHz SMA UIYCA25AS8

Description
25W 8GHz SMA – Coaxial Attenuator
Request a Quote
Description
25W 8GHz SMA – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

25W 8GHz SMA coaxial attenuator with 50 Ω impedance, available in attenuation values of 3, 6, 10, 20, 30, and 40 dB with tolerances of ±1.0 dB or ±1.2 dB, and maximum VSWR of 1.3. Features SMA-M/SMA-F connectors and operates from DC to 8 GHz. Mechanical dimensions are 77.0 mm maximum length and 33.0 mm diameter.

Datasheet Summary
Powered by GS/AI

25W 8GHz SMA coaxial attenuator with 50 Ω impedance, available in attenuation values of 3, 6, 10, 20, 30, and 40 dB with tolerances of ±1.0 dB or ±1.2 dB, and maximum VSWR of 1.3. Features SMA-M/SMA-F connectors and operates from DC to 8 GHz. Mechanical dimensions are 77.0 mm maximum length and 33.0 mm diameter.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 25W 8GHz SMA - UIYCA25AS8 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 25W 8GHz SMA
UIYCA25AS8
Coaxial Attenuator 25W 8GHz SMA UIYCA25AS8
25W 8GHz SMA – Coaxial Attenuator

25W 8GHz SMA – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA25AS8
Product Name Coaxial Attenuator 25W 8GHz SMA
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 0.5W 3GHz SMA - UIYCA05AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
Coaxial Attenuator 25W - UIYCA25AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 500W 6GHz N - UIYCA500AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator 10W 18GHz - UIYCA10AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details