Marki Microwave LLC ATN10-0067, GaAs MMIC DC to 67GHz Attenuator ATN10-0067

Description
The ATN10-0067 is a family of precision GaAs MMIC fixed 10dB attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range of applications. They are ideal for test equipment's protection and signal overload prevention in various RF circuitry. A 50-ohm match is maintained over the entire operating frequency range.
Request a Quote Datasheet
Description
The ATN10-0067 is a family of precision GaAs MMIC fixed 10dB attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range of applications. They are ideal for test equipment's protection and signal overload prevention in various RF circuitry. A 50-ohm match is maintained over the entire operating frequency range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATN10-0067, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067 - Marki Microwave LLC
Morgan Hill, CA, United States
ATN10-0067, GaAs MMIC DC to 67GHz Attenuator
ATN10-0067
ATN10-0067, GaAs MMIC DC to 67GHz Attenuator ATN10-0067
The ATN10-0067 is a family of precision GaAs MMIC fixed 10dB attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range of applications. They are ideal for test equipment's protection and signal overload prevention in various RF circuitry. A 50-ohm match is maintained over the entire operating frequency range.

The ATN10-0067 is a family of precision GaAs MMIC fixed 10dB attenuators. These attenuators are an ideal solution for attenuating a signal and they can be used in a wide range of applications. They are ideal for test equipment's protection and signal overload prevention in various RF circuitry. A 50-ohm match is maintained over the entire operating frequency range.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Attenuators
Product Number ATN10-0067
Product Name ATN10-0067, GaAs MMIC DC to 67GHz Attenuator
Frequency 0.0 to 67 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Chip Scale Package MMIC DC - 70 GHz 1dB Attenuator - ATN01-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
ATN06-00110-3W, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110-3W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
6dB DC-40GHz MMIC Attenuator - ATN06-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
ATN03-0050CSP1, Chip Scale Package MMIC 50 GHz 3dB Attenuator - ATN03-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details