Mini-Circuits Attenuators BW-S4W2+

Description
FXD ATTEN 2W SMA F/M 4DB ROHS
Request a Quote Datasheet
Description
FXD ATTEN 2W SMA F/M 4DB ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-S4W2+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-BW-S4W2+-ND
Attenuators 3157-BW-S4W2+-ND
FXD ATTEN 2W SMA F/M 4DB ROHS

FXD ATTEN 2W SMA F/M 4DB ROHS

Buy Now Datasheet
2W Attenuator - 852-BW-S4W2+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Attenuator
852-BW-S4W2+
2W Attenuator 852-BW-S4W2+
FXD ATTEN 2W SMA F/M 4DB ROHS Product overview: BW-S4W2+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-BW-S4W2+ can be used for catalog matching and distributor lookup.

FXD ATTEN 2W SMA F/M 4DB ROHS Product overview: BW-S4W2+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-BW-S4W2+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - BW-S4W2+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-S4W2+
Attenuators BW-S4W2+
RF Attenuators 4dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 4dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-BW-S4W2+-ND 852-BW-S4W2+ BW-S4W2+
Product Name Attenuators 2W Attenuator Attenuators
Attenuation 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details
Coaxial Attenuator - 5o20506S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
60 dB Programmable Attenuator, 1 MHz - 6 GHz - RUDAT-6000-60 - Mini-Circuits
Specs
Insertion Loss 3 dB
Attenuation 0.0 to 60 dB
Package Type Connectorized
View Details