TT Electronics LED Indication - Discrete OVLLR8C7

Description
Red 623nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Red 623nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1203-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1203-ND
LED Indication - Discrete 365-1203-ND
Red 623nm LED Indication - Discrete 2.2V Radial

Red 623nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
OVLLR8C7
Standard LEDs - Through Hole OVLLR8C7
Standard LEDs - Through Hole Red 623 nm

Standard LEDs - Through Hole Red 623 nm

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 570Mcd, 623Nm; Led Color Tt Electronics/optek Technology - 52K5275 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 570Mcd, 623Nm; Led Color Tt Electronics/optek Technology
52K5275
Led, Red, T-1 3/4 (5Mm), 570Mcd, 623Nm; Led Color Tt Electronics/optek Technology 52K5275
LED, RED, T-1 3/4 (5MM), 570MCD, 623NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:623nm; Luminous Intensity:570mcd; Viewing Angle:85°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 570MCD, 623NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:623nm; Luminous Intensity:570mcd; Viewing Angle:85°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1203-ND OVLLR8C7 52K5275
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Red, T-1 3/4 (5Mm), 570Mcd, 623Nm; Led Color Tt Electronics/optek Technology
LED Package: Radial T-1 3/4 (5mm)
LED Type Red Red; Red
Peak Wavelength 623 nm (6230 Å) 623 nm (6230 Å)
Viewing Angle 100 degrees 85 degrees
Luminous Intensity 900 milliCandela 570 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details