Light in Motion LLC Subminiature Emitter (IRLED) LIM383ES

Description
Description The LIM383ES is a 2mm surface mountable package incorporating an infrared LED. The high dome lens focuses the infrared light over a narrow 20o emission angle. Suitable for either high output or low current applications. Matched to Phototransistor LIM363DFS. Features 2mm Surface Mount Package 20° Emission angle 850 nm Wavelength Very High Output Power Tape & Reel Options Lead form Options Gullwing, Z-Bend RoHS compliant
Datasheet
Description
Description The LIM383ES is a 2mm surface mountable package incorporating an infrared LED. The high dome lens focuses the infrared light over a narrow 20o emission angle. Suitable for either high output or low current applications. Matched to Phototransistor LIM363DFS. Features 2mm Surface Mount Package 20° Emission angle 850 nm Wavelength Very High Output Power Tape & Reel Options Lead form Options Gullwing, Z-Bend RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Milpitas, CA, USA
Subminiature Emitter (IRLED)
LIM383ES
Subminiature Emitter (IRLED) LIM383ES
Description The LIM383ES is a 2mm surface mountable package incorporating an infrared LED. The high dome lens focuses the infrared light over a narrow 20o emission angle. Suitable for either high output or low current applications. Matched to Phototransistor LIM363DFS. Features 2mm Surface Mount Package 20° Emission angle 850 nm Wavelength Very High Output Power Tape & Reel Options Lead form Options Gullwing, Z-Bend RoHS compliant

Description

The LIM383ES is a 2mm surface mountable package incorporating an infrared LED. The high dome lens focuses the infrared light over a narrow 20o emission angle. Suitable for either high output or low current applications. Matched to Phototransistor LIM363DFS.

Features

  • 2mm Surface Mount Package
  • 20° Emission angle
  • 850 nm Wavelength
  • Very High Output Power
  • Tape & Reel Options
  • Lead form Options Gullwing, Z-Bend
  • RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Light in Motion LLC
Product Category Light Emitting Diodes (LED)
Product Number LIM383ES
Product Name Subminiature Emitter (IRLED)
LED Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918824 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1046-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details