RS Components, Ltd. IR LEDs 1736363

Description
LED, Infrared, PWL 740 nm, on Star Board
Request a Quote
Description
LED, Infrared, PWL 740 nm, on Star Board
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 1736363 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1736363
IR LEDs 1736363
LED, Infrared, PWL 740 nm, on Star Board

LED, Infrared, PWL 740 nm, on Star Board

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 1736363
Product Name IR LEDs
LED Package: 3.8 x 3.8 x 0.9mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757441 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Arrays - 2269552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details