Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
MICROPAC INDUSTRIES, INC.
62004-102 -- LED EMITTER
Micropac Industries, Inc.
LED Emitter
62004-102
Description
Screened Hermetic Component
Description
Screened Hermetic Component
Suppliers
Company
Product
Description
Supplier Links
Micropac Industries, Inc.
Garland, TX, USA
LED Emitter
62004-102
LED Emitter
62004-102
Screened Hermetic Component
Screened Hermetic Component
Supplier's Site
Technical Specifications
Micropac Industries, Inc.
Product Category
Light Emitting Diodes (LED)
Product Number
62004-102
Product Name
LED Emitter
LED Package:
.080" Coaxial
LED Type
Infrared
Peak Wavelength
940 nm (9400 Å)
Viewing Angle
20 degrees
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LM8305MX-1
LM8305MX-1
View Details
RS Components, Ltd.
UV LEDs
1225383
Specs
LED Package:
300 x 20 x 7mm
LED Type
Ultraviolet
Peak Wavelength
390 nm (3900 Å)
View Details
Micropac Industries, Inc.
LED Indicator
62118-101
Specs
LED Package:
TO-46
LED Type
Red; Blue; Multi-Colored
Peak Wavelength
633 nm (6330 Å)
View Details
Lumileds
Optoelectronics - LED Lighting - White
L128-4080CA3500001
Specs
LED Type
White; Multi-Colored; White, Neutral
Viewing Angle
120 degrees
Forward Voltage
3 volts
View Details
3
suppliers