ElectroCraft Stepper Motor TorquePower™ Plus TPP11M

Description
This extremely quiet stepper is made with ball-bearings. Only available in metric configuration, sizes in metric units and has a holding torque up to 18 oz-in with a step angle accuracy of ±5%. Size: Nema 11, 1.8° Holding Torque: up to 18 oz-in or 13 Ncm Speed: up to 140 RPS
Request a Quote Datasheet
Description
This extremely quiet stepper is made with ball-bearings. Only available in metric configuration, sizes in metric units and has a holding torque up to 18 oz-in with a step angle accuracy of ±5%. Size: Nema 11, 1.8° Holding Torque: up to 18 oz-in or 13 Ncm Speed: up to 140 RPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - TorquePower™ Plus TPP11M - ElectroCraft
Dover, NH, United States
This extremely quiet stepper is made with ball-bearings. Only available in metric configuration, sizes in metric units and has a holding torque up to 18 oz-in with a step angle accuracy of ±5%. Size: Nema 11, 1.8° Holding Torque: up to 18 oz-in or 13 Ncm Speed: up to 140 RPS

This extremely quiet stepper is made with ball-bearings. Only available in metric configuration, sizes in metric units and has a holding torque up to 18 oz-in with a step angle accuracy of ±5%.

Size: Nema 11, 1.8°
Holding Torque: up to 18 oz-in or 13 Ncm
Speed: up to 140 RPS

Supplier's Site Datasheet

Technical Specifications

  ElectroCraft
Product Category Stepper Motors (rotary)
Product Number TorquePower™ Plus TPP11M
Product Name Stepper Motor
Stepper Construction Permanent Magnet
DC Voltage Range 8.2 VDC
Current per Phase 1.5 amps
Number of Leads 6 #
Holding Torque 18 In-oz (13 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - TorquePower™ Plus TPP23 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 25.3 VDC
Current per Phase 3 amps
View Details
Stepper Motor - Hansen Series 123-4 Size 23 Step Gear Motor - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details
Stepper Motor - TorquePower™ Enhanced TPE17 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 18.1 VDC
Current per Phase 2 amps
View Details
Stepper Motor - Hansen Series 123-1 Size 23 Step Motor - ElectroCraft
Specs
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Holding Torque 9 to 15 In-oz (6 to 11 N-cm)
View Details