10mm Micro DC Step Motot
Diameter: 10mm Length : 11mm Voltage: 5V Step Angle: 18° Detent Torque: 0.1mNm
Applications: Office automation systems, medical equipment, mini household appliances, toys, etc.
Options: Lead wires length
The mini stepper motor features a rational permanent magnet (PM) design. In an open loop system the motor performs very reliably with good positioning precision and repeatability. When properly matched with driving electronics, various incremental steps can be achieved. It is applied in the fields of security systems, office automation systems, medical equipment, mini household appliances and toys, etc..
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 1011P0209 |
| Product Name | Micro Stepper Motor |
| Stepper Construction | Permanent Magnet |
| DC Voltage Range | 5.0 VDC |
| Step Angle | 18.00 degrees |