The S9111M-D13 is a NEMA size 11 hybrid stepper motor with a 1.8° step angle, bipolar drive, and a double shaft. It has a peak current of 1.0 amp, a phase resistance of 7.0 ohms, a phase inductance of 1.32 mH, and is optimized for microstepping with a maximum drive voltage of 24V DC. The motor weighs 0.044 pounds and features a 4-wire configuration. Dimensions include a shaft diameter of 0.1968 inches, a body diameter of 0.787 inches, and a mounting hole pattern of 2 X 1.10 inches. A minimum holding torque of 7 oz-in is specified.
With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time and unnecessary costs, Designatronics SDP/SI has developed a different approach to achieve the results you need. Collaborate with us!
Optimum motor, actuator, drive, and controller selection is made easier during the development stage of a project through open dialogue with our engineering team, ensuring the best trade-off between system performance, availability, and cost. Schedule a collaborative consultation to explore options.
Partnering with Nidec® Automation, ElectroCraft®, and Dings’® Motion, SDP/SI provides high performance and precision solutions for robotics and industrial automation industries.
Because of the personalized approach to each mechatronic solution, a limited selection of motors, frameless motors, and gearheads are offered through the E-Store. Explore our full product line, including DC Motors, Electric Motor Controllers, Gearheads, Linear Actuators, AGV / Mobility Gearmotors, and more here.
DC Brushless Motors
Stepper Motors
Frameless Motors
Linear Actuators
DC Brushed Motors
Mobility Gearmotors
AGV Solutions
Gearheads
Motor Controllers
Integrated Motors
PMDC Gearmotors
AC Motors
Accessories
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | S9111M-D13 |
| Product Name | 7 oz-in Min.Holding torque, NEMA size 11 Frame Hybrid Stepper Motor |
| Current per Phase | 1 amps |
| Step Angle | 1.80 degrees |
| Shaft Size | 0.197 inch (5.0 mm) |