Triad Magnetics Chassis Mount Quick Pack™ Power Transformers FD7-120

Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote Datasheet
Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Quick Pack™ Power Transformers - FD7-120 - Triad Magnetics
Perris, California, United States
Chassis Mount Quick Pack™ Power Transformers
FD7-120
Chassis Mount Quick Pack™ Power Transformers FD7-120
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

Supplier's Site
Power Transformers - 237-1756-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1756-ND
Power Transformers 237-1756-ND
PWR XFMR LAMINATED 56VA CHAS MT

PWR XFMR LAMINATED 56VA CHAS MT

Buy Now Datasheet
Transformer, Iso, 120V, 56Va; Chassis Mount Transformer Type Triad Magnetics - 37B9033 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 120V, 56Va; Chassis Mount Transformer Type Triad Magnetics
37B9033
Transformer, Iso, 120V, 56Va; Chassis Mount Transformer Type Triad Magnetics 37B9033
TRANSFORMER, ISO, 120V, 56VA; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:120V; Power Rating:56VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:500mA RoHS Compliant: Yes

TRANSFORMER, ISO, 120V, 56VA; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:120V; Power Rating:56VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:500mA RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Power Transformers
FD7-120
Transformers - Power Transformers FD7-120
PWR XFMR LAMINATED 56VA CHAS MT

PWR XFMR LAMINATED 56VA CHAS MT

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Transformers Power Transformers
Product Number FD7-120 237-1756-ND 37B9033 FD7-120
Product Name Chassis Mount Quick Pack™ Power Transformers Power Transformers Transformer, Iso, 120V, 56Va; Chassis Mount Transformer Type Triad Magnetics Transformers - Power Transformers
Mounting Chassis Chassis
Input Voltage 115 to 230 volts 115 to 230 volts 120 volts
Power Rating (VA) 56 VA 56 VA
Transformer Type Power Transformer
Construction Laminate
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-219X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
5 suppliers
Chassis Mount Quick Pack™ Power Transformers - F5-10 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 12 VA
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-268U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers