The F36-170 is a power transformer designed for PCB mounting, featuring a split bobbin construction that operates with an input voltage of 115V. It provides a center-tapped output of 36.0V at 0.17A when the dual secondaries are wired in series, or 18.0V at 0.34A when wired in parallel. The transformer has a maximum power rating of 6.0VA and exhibits a typical voltage regulation of 25% from full load to no load, with a temperature rise of approximately 25°C. It is constructed with three flange bobbin design, which helps minimize capacitive coupling. The unit is UL and cUL listed under file E53148, compliant with UL 5085-2 standards, and meets RoHS requirements as of February 2005. The dimensions of the transformer are 1.312 inches in both width and height, with a length of 1.625 inches, and it weighs 0.44 lbs.
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-
PWR XFMR LAMINATED 6VA TH
POWER XFMR 36.0Vct@0.170A UL/cUL 115V SPLIT PACK PCB MOUNT/F36-170 RoHS Compliant: No
PWR XFMR LAMINATED 6VA TH
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | F36-170 | 237-1829-ND | 42M1259 | F36-170 |
| Product Name | PC Mount Split Pack™ Power Transformers | Power Transformers | Power Xfmr 36.0Vct@0.170A Ul/cul 115V Split Pack Pcb Mount/f36-170 Rohs Compliant Triad Magnetics | Transformers - Power Transformers |
| Mounting | PCB/SMD | Chip Transformer | PCB/SMD | |
| Input Voltage | 115 to 230 volts | 115 volts | 115 volts | |
| Output Voltage | 18 volts | 18 to 36 volts | 18 to 36 volts | |
| Power Rating (VA) | 6 VA | 6 VA | 6 VA |