The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
PWR XFMR LAMINATED 100VA CHAS MT
PWR XFMR LAMINATED 100VA CHAS MT
POWER XFMR 28.0Vct@3.6A UL/cUL 115V/230 QUICK PACK w/LUGS/FD8-28 RoHS Compliant: Yes
| Triad Magnetics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | FD8-28 | 237-1770-ND | FD8-28 | 37B9038 |
| Product Name | Chassis Mount Quick Pack™ Power Transformers | Power Transformers | Transformers - Power Transformers | Power Xfmr 28.0Vct@3.6A Ul/cul 115V/230 Quick Pack W/lugs/fd8-28 Rohs Compliant Triad Magnetics |
| Mounting | Chassis | Chassis | Chassis | |
| Input Voltage | 115 to 230 volts | 115 to 230 volts | ||
| Power Rating (VA) | 100 VA | 100 VA | 100 VA | |
| Transformer Type | Power Transformer | Laminated Core |