Transducer Techniques, LLC Low Profile Compression only Load Column Load Cell with Mounting CLC Series

Description
CLC SERIES CAPACITY RANGES: 50,000, 100,000, 200,000, 300,000, 400,000 lb Our CLC Series is our high capacity compression only load cell, featuring low profile compact size for a wide range of portable and dedicated applications. The loading diameter (D1) is slightly convex for accurate load distribution. Low deflection through design results in ultra fast frequency response. All ranges are made from 17-4ph heat treated stainless steel and incorporate a stainless steel molded connector system designed to resist washdown and splash. The mating connector, sold separately, is available in three different cable lengths.
Request a Quote
Description
CLC SERIES CAPACITY RANGES: 50,000, 100,000, 200,000, 300,000, 400,000 lb Our CLC Series is our high capacity compression only load cell, featuring low profile compact size for a wide range of portable and dedicated applications. The loading diameter (D1) is slightly convex for accurate load distribution. Low deflection through design results in ultra fast frequency response. All ranges are made from 17-4ph heat treated stainless steel and incorporate a stainless steel molded connector system designed to resist washdown and splash. The mating connector, sold separately, is available in three different cable lengths.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low Profile Compression only Load Column Load Cell with Mounting - CLC Series - Transducer Techniques, LLC
Temecula, CA, United States
Low Profile Compression only Load Column Load Cell with Mounting
CLC Series
Low Profile Compression only Load Column Load Cell with Mounting CLC Series
CLC SERIES CAPACITY RANGES: 50,000, 100,000, 200,000, 300,000, 400,000 lb Our CLC Series is our high capacity compression only load cell, featuring low profile compact size for a wide range of portable and dedicated applications. The loading diameter (D1) is slightly convex for accurate load distribution. Low deflection through design results in ultra fast frequency response. All ranges are made from 17-4ph heat treated stainless steel and incorporate a stainless steel molded connector system designed to resist washdown and splash. The mating connector, sold separately, is available in three different cable lengths.

CLC SERIES

CAPACITY RANGES:
50,000, 100,000, 200,000,
300,000, 400,000 lb

Our CLC Series is our high capacity compression only load cell, featuring low profile compact size for a wide range of portable and dedicated applications. The loading diameter (D1) is slightly convex for accurate load distribution. Low deflection through design results in ultra fast frequency response. All ranges are made from 17-4ph heat treated stainless steel and incorporate a stainless steel molded connector system designed to resist washdown and splash. The mating connector, sold separately, is available in three different cable lengths.

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Force and Load Sensors
Product Number CLC Series
Product Name Low Profile Compression only Load Column Load Cell with Mounting
Force Rating 50000 to 400000 lbs (22676 to 181406 kg)
Force Measured Compression
Package Canister
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Economical Tension Load Cell for Accurate In-Line Force Measurement - TLL Series - Transducer Techniques, LLC
Specs
Force Rating 5000 to 50000 lbs (2268 to 22676 kg)
Force Measured Tension
Package Bolt
View Details
Ultra-Low Profile Load Cell Universal / Tension or Compression - LPO Series - Transducer Techniques, LLC
Specs
Force Rating 500 to 20000 lbs (227 to 9070 kg)
Force Measured Tension (optional feature); Compression
Output Analog Voltage
View Details
Dual Stud Mount Load Cell Universal / Tension or Compression - DSM Series - Transducer Techniques, LLC
Specs
Force Rating 50 to 10000 lbs (22.68 to 4535 kg)
Force Measured Tension (optional feature); Compression
Package Pancake
View Details
Load Cell - 227283579 - Radwell International
Transducer Techniques, LLC
Specs
Device Sensor Element / Chip
View Details