Transducer Techniques, LLC A Compact Accurate Load Cell Universal / Tension or Compression SWO Series

Description
SWO SERIES CAPACITY RANGES: 1,000, 2,000, 3,000, 5,000, 10,000, 20,000, 30,000, 50,000 lb We designed the SW0 Series Load Cell as an economical solution for applications that require force measurement or load feedback in both tension and compression with good output (millivolt) compliance. When applied as an in line load link or base mounted, the SW0 Series offers good side load rejection. Ranges from 1,000 lb through 3,000 lb are anodized aluminum and ranges 5,000 lb through 50,000 lb are made from 17-4ph heat treated stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial Environments.
Request a Quote
Description
SWO SERIES CAPACITY RANGES: 1,000, 2,000, 3,000, 5,000, 10,000, 20,000, 30,000, 50,000 lb We designed the SW0 Series Load Cell as an economical solution for applications that require force measurement or load feedback in both tension and compression with good output (millivolt) compliance. When applied as an in line load link or base mounted, the SW0 Series offers good side load rejection. Ranges from 1,000 lb through 3,000 lb are anodized aluminum and ranges 5,000 lb through 50,000 lb are made from 17-4ph heat treated stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial Environments.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
A Compact Accurate Load Cell Universal / Tension or Compression - SWO Series - Transducer Techniques, LLC
Temecula, CA, United States
A Compact Accurate Load Cell Universal / Tension or Compression
SWO Series
A Compact Accurate Load Cell Universal / Tension or Compression SWO Series
SWO SERIES CAPACITY RANGES: 1,000, 2,000, 3,000, 5,000, 10,000, 20,000, 30,000, 50,000 lb We designed the SW0 Series Load Cell as an economical solution for applications that require force measurement or load feedback in both tension and compression with good output (millivolt) compliance. When applied as an in line load link or base mounted, the SW0 Series offers good side load rejection. Ranges from 1,000 lb through 3,000 lb are anodized aluminum and ranges 5,000 lb through 50,000 lb are made from 17-4ph heat treated stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial Environments.

SWO SERIES

CAPACITY RANGES:
1,000, 2,000, 3,000, 5,000,
10,000, 20,000, 30,000, 50,000 lb

We designed the SW0 Series Load Cell as an economical solution for applications that require force measurement or load feedback in both tension and compression with good output (millivolt) compliance. When applied as an in line load link or base mounted, the SW0 Series offers good side load rejection. Ranges from 1,000 lb through 3,000 lb are anodized aluminum and ranges 5,000 lb through 50,000 lb are made from 17-4ph heat treated stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial Environments.

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Force and Load Sensors
Product Number SWO Series
Product Name A Compact Accurate Load Cell Universal / Tension or Compression
Force Rating 1000 to 50000 lbs (454 to 22676 kg)
Force Measured Tension (optional feature); Compression
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Surface Stud Mount Load Cell Universal / Tension or Compression - SSM Series - Transducer Techniques, LLC
Specs
Force Rating 50 to 10000 lbs (22.68 to 4535 kg)
Force Measured Tension (optional feature); Compression
Package Pancake
View Details
Through Hole Donut Compression Load Cell (2.00 O.D.) - THC Series - Transducer Techniques, LLC
Specs
Force Rating 250 to 10000 lbs (113 to 4535 kg)
Force Measured Compression
Package Donut / Washer
View Details
Load Cell - 214019400 - Radwell International
Transducer Techniques, LLC
Specs
Device Sensor Element / Chip
View Details
Economical Tension Load Cell for Accurate In-Line Force Measurement - TLL Series - Transducer Techniques, LLC
Specs
Force Rating 5000 to 50000 lbs (2268 to 22676 kg)
Force Measured Tension
Package Bolt
View Details