Transducer Techniques, LLC Through Hole Donut Compression Load Cell (1.50 O.D.) THB Series

Description
THB SERIES CAPACITY RANGES: 100, 250, 500, 1,000, 2,000 lb Our THB Series through hole donut load cells offer an outside diameter of 1.50 inches and up to four different thru-hole diameter options per capacity range. These load cells are manufactured from heat treated 17-4 ph stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial environments.
Request a Quote
Description
THB SERIES CAPACITY RANGES: 100, 250, 500, 1,000, 2,000 lb Our THB Series through hole donut load cells offer an outside diameter of 1.50 inches and up to four different thru-hole diameter options per capacity range. These load cells are manufactured from heat treated 17-4 ph stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial environments.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Donut Compression Load Cell (1.50 O.D.) - THB Series - Transducer Techniques, LLC
Temecula, CA, United States
Through Hole Donut Compression Load Cell (1.50 O.D.)
THB Series
Through Hole Donut Compression Load Cell (1.50 O.D.) THB Series
THB SERIES CAPACITY RANGES: 100, 250, 500, 1,000, 2,000 lb Our THB Series through hole donut load cells offer an outside diameter of 1.50 inches and up to four different thru-hole diameter options per capacity range. These load cells are manufactured from heat treated 17-4 ph stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial environments.

THB SERIES

CAPACITY RANGES:
100, 250, 500, 1,000, 2,000 lb

Our THB Series through hole donut load cells offer an outside diameter of 1.50 inches and up to four different thru-hole diameter options per capacity range. These load cells are manufactured from heat treated 17-4 ph stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial environments.

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Force and Load Sensors
Product Number THB Series
Product Name Through Hole Donut Compression Load Cell (1.50 O.D.)
Force Rating 100 to 2000 lbs (45.35 to 907 kg)
Force Measured Compression
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Load Cell - 15226393 - Radwell International
Transducer Techniques, LLC
Specs
Device Sensor Element / Chip
View Details
Economical Beading Beam Load Cell - EBB Series - Transducer Techniques, LLC
Specs
Force Rating 1 to 10 lbs (0.4535 to 4.54 kg)
Shear Type Bending Beam
Output Analog Voltage
View Details
Accurate / High Reliable Marine & Industrial Clevis Load Pin Load Cell - CLP Series - Transducer Techniques, LLC
Specs
Force Rating 750 to 200000 lbs (340 to 90703 kg)
Force Measured Tension (optional feature); Compression
Package Load Pin
View Details
Mini Load Column Compression Load Cell with Threaded Mounting Hole - MLC Series - Transducer Techniques, LLC
Specs
Force Rating 2000 to 50000 lbs (907 to 22676 kg)
Force Measured Compression
Package Pancake; Miniature
View Details