ABB Measurement & Analytics Absolute Pressure Transmitter Model 266AST

Description
In addition to the plug-in terminal block, this transmitter features in-field replaceable electronics module that thanks to the auto-configuration functionality dramatically improves plant productivity. Its intuitive plug-and-play display with easy setup procedure really helps users by saving time and lowering maintenance and inventory costs. Moreover, the innovative TTG (Through The Glass) technology allows users to configure the instruments in the field without removing the windowed front cover and consequently to save a lot of time. The 266AST is certified by TUV NORD for use in safety instrumented systems as per the requirements of IEC61508. The transmitters meet the requirements for SIL2 applications in a single transmitter configuration (1oo1) and for SIL3 applications in a redundant configuration (1oo2).
Request a Quote
Description
In addition to the plug-in terminal block, this transmitter features in-field replaceable electronics module that thanks to the auto-configuration functionality dramatically improves plant productivity. Its intuitive plug-and-play display with easy setup procedure really helps users by saving time and lowering maintenance and inventory costs. Moreover, the innovative TTG (Through The Glass) technology allows users to configure the instruments in the field without removing the windowed front cover and consequently to save a lot of time. The 266AST is certified by TUV NORD for use in safety instrumented systems as per the requirements of IEC61508. The transmitters meet the requirements for SIL2 applications in a single transmitter configuration (1oo1) and for SIL3 applications in a redundant configuration (1oo2).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ABB Model 266AST is an absolute pressure transmitter designed for a wide range of applications. It features a base accuracy of 0.04% of calibrated span, with an optional accuracy of 0.025%. The transmitter supports a large turn down ratio of up to 100:1 and offers a comprehensive selection of sensors optimized for performance and stability. It boasts a 10-year stability of 0.15% of the upper range limit (URL) and allows for flexible configuration through local keys on an LCD indicator, utilizing TTG (Through-The-Glass) technology for easy adjustments without opening the cover. The 266AST is certified for use in safety instrumented systems according to IEC 61508, suitable for SIL2 applications in a single configuration and SIL3 in a redundant setup. It complies with the Pressure Equipment Directive (PED) category III and the RoHS II directive. The transmitter also includes advanced diagnostics and has configurable damping options, with a turn-on time of less than 10 seconds. It is available in various sensor span limits and materials, making it adaptable for different industrial environments.

Datasheet Summary
Powered by GS/AI

The ABB Model 266AST is an absolute pressure transmitter designed for a wide range of applications. It features a base accuracy of 0.04% of calibrated span, with an optional accuracy of 0.025%. The transmitter supports a large turn down ratio of up to 100:1 and offers a comprehensive selection of sensors optimized for performance and stability. It boasts a 10-year stability of 0.15% of the upper range limit (URL) and allows for flexible configuration through local keys on an LCD indicator, utilizing TTG (Through-The-Glass) technology for easy adjustments without opening the cover. The 266AST is certified for use in safety instrumented systems according to IEC 61508, suitable for SIL2 applications in a single configuration and SIL3 in a redundant setup. It complies with the Pressure Equipment Directive (PED) category III and the RoHS II directive. The transmitter also includes advanced diagnostics and has configurable damping options, with a turn-on time of less than 10 seconds. It is available in various sensor span limits and materials, making it adaptable for different industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Absolute Pressure Transmitter - Model 266AST - ABB Measurement & Analytics
Zurich, Switzerland
Absolute Pressure Transmitter
Model 266AST
Absolute Pressure Transmitter Model 266AST
In addition to the plug-in terminal block, this transmitter features in-field replaceable electronics module that thanks to the auto-configuration functionality dramatically improves plant productivity. Its intuitive plug-and-play display with easy setup procedure really helps users by saving time and lowering maintenance and inventory costs. Moreover, the innovative TTG (Through The Glass) technology allows users to configure the instruments in the field without removing the windowed front cover and consequently to save a lot of time. The 266AST is certified by TUV NORD for use in safety instrumented systems as per the requirements of IEC61508. The transmitters meet the requirements for SIL2 applications in a single transmitter configuration (1oo1) and for SIL3 applications in a redundant configuration (1oo2).

In addition to the plug-in terminal block, this transmitter features in-field replaceable electronics module that thanks to the auto-configuration functionality dramatically improves plant productivity. Its intuitive plug-and-play display with easy setup procedure really helps users by saving time and lowering maintenance and inventory costs. Moreover, the innovative TTG (Through The Glass) technology allows users to configure the instruments in the field without removing the windowed front cover and consequently to save a lot of time.

The 266AST is certified by TUV NORD for use in safety instrumented systems as per the requirements of IEC61508. The transmitters meet the requirements for SIL2 applications in a single transmitter configuration (1oo1) and for SIL3 applications in a redundant configuration (1oo2).

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Pressure Transmitters
Product Number Model 266AST
Product Name Absolute Pressure Transmitter
Signal Output HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Multivariable Transmitter - Model 266JSH - ABB Measurement & Analytics
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute; Differential
Media Liquid; Gas
View Details
Gauge pressure transmitter - PGS100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Signal Output Analog Current; HART® Protocol
Pressure Measurement Gauge
Media Liquid; Gas
View Details
Pneumatic pressure transmitters - Deltapi N Series - ABB Measurement & Analytics
Specs
Pressure Measurement Differential; Gauge
Media Liquid; Gas
Working Pressure Range 3 to 15 psi (2.11 to 10.56 m H2O)
View Details
Differential Pressure Transmitter - Model 266MST - ABB Measurement & Analytics
Specs
Signal Output HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Negative Pressure
View Details