EXAIR's Pressure Regulators permit easy selection of an operating pressure that will allow the air product to work properly without using excessive amounts of compressed air. Reducing the air pressure from 100 PSIG to 80 PSIG reduces air consumption by almost 20% and reduces required input power by 10%. Many sizes are available and a pressure gauge is included.
Model 9011 Pressure Gauge, 1/4 NPT, 0-160 PSI (0-11 BAR)
| EXAIR | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Name | Pressure Gauges |
| Type | Dual Scale |
| Working Pressure Range | 0.0 to 160 psi (0.0 to 113 m H2O) |
| Connection Size | 0.2500 to 1.25 inch (6.35 to 31.75 mm) |