Siglent Technologies NA, Inc. HD Digital Storage Oscilloscope SDS802X HD

Description
SIGLENT’s SDS800X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz, 100 MHz and 70 MHz, have maximum record length of 100 Mpts, and display 2/4 analog channels + 16 digital channels mixed signal analysis ability. The SDS800X HD series employs Siglent’s SPO technology with a maximum waveform capture rate of up to 120,000 wfm/ s (normal mode, up to 500,000 wfm/s in Sequence mode), 256-level intensity grading display function plus a color temperature display mode. It also employs an innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. Tools such as History waveform recording, Search and Navigate functions, Mask Test, Bode Plot, Power Analysis and allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 25 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS800X HD. The 7′ display capacitive touch screen supports multi-touch gestures, with the addition of user-friendly UI design, can greatly improve the operation efficiency. It also supports mouse control, and remote web control over LAN. Key Features 12-bit High Resolution 12-bit Analog-Digital Convertors with sample rate up to 2 GSa/s Front ends with 70 μVrms noise floor @ 200 MHz bandwidth 2/4 analog channels, up to 200 MHz bandwidth SPO technology Waveform capture rate up to 120,000 wfm/s (normal mode), and 500,000 wfm/s (sequence mode) Supports 256-level intensity grading and color temperature display modes Up to 100 Mpts record length Digital trigger system Intelligent trigger: Edge, Slope, Pulse width, Window, Runt, Interval, Dropout, Pattern, Video (HDTV supported) , Qualified, Nth edge, Delay, Setup/Hold time. Serial bus triggering and decoder, supports protocols I2C, SPI, UART, CAN, LIN Segmented acquisition (Sequence) mode, dividing the maximum record length into multiple segments (up to 80,000), according to trigger conditions set by the user, with a very small dead time between segments to capture the qualifying event History waveform record (History) function, the maximum recorded waveform length is 80,000 frames Automatic measurements on 50+ parameters, supports statistics with histogram, track, trend, Gating measurement, and measurements on Math, History and Ref 4 Math traces (2 Mpts FFT, addition, subtraction, multiplication, division, integration, differential, square root, etc.), supports formula editor Abundant data analysis functions such as Search, Navigate, Counter, Bode plot and Power Analysis High Speed hardware-based Mask Test function, with Mask Editor tool for creating user-defined masks 16 digital channels (optional) 25 MHz waveform generator(optional) 7”TFT-LCD display with 1024 * 600 resolution; Capacitive touch screen supports multi-touch gestures Interfaces include: USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socke t), Pass/Fail, Trigger Out Built-in web server supports remote control over the LAN port using a web browser. Supports SCPI remote control commands. Supports external mouse and keyboard. Supports NTP.
Request a Quote
Description
SIGLENT’s SDS800X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz, 100 MHz and 70 MHz, have maximum record length of 100 Mpts, and display 2/4 analog channels + 16 digital channels mixed signal analysis ability. The SDS800X HD series employs Siglent’s SPO technology with a maximum waveform capture rate of up to 120,000 wfm/ s (normal mode, up to 500,000 wfm/s in Sequence mode), 256-level intensity grading display function plus a color temperature display mode. It also employs an innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. Tools such as History waveform recording, Search and Navigate functions, Mask Test, Bode Plot, Power Analysis and allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 25 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS800X HD. The 7′ display capacitive touch screen supports multi-touch gestures, with the addition of user-friendly UI design, can greatly improve the operation efficiency. It also supports mouse control, and remote web control over LAN. Key Features 12-bit High Resolution 12-bit Analog-Digital Convertors with sample rate up to 2 GSa/s Front ends with 70 μVrms noise floor @ 200 MHz bandwidth 2/4 analog channels, up to 200 MHz bandwidth SPO technology Waveform capture rate up to 120,000 wfm/s (normal mode), and 500,000 wfm/s (sequence mode) Supports 256-level intensity grading and color temperature display modes Up to 100 Mpts record length Digital trigger system Intelligent trigger: Edge, Slope, Pulse width, Window, Runt, Interval, Dropout, Pattern, Video (HDTV supported) , Qualified, Nth edge, Delay, Setup/Hold time. Serial bus triggering and decoder, supports protocols I2C, SPI, UART, CAN, LIN Segmented acquisition (Sequence) mode, dividing the maximum record length into multiple segments (up to 80,000), according to trigger conditions set by the user, with a very small dead time between segments to capture the qualifying event History waveform record (History) function, the maximum recorded waveform length is 80,000 frames Automatic measurements on 50+ parameters, supports statistics with histogram, track, trend, Gating measurement, and measurements on Math, History and Ref 4 Math traces (2 Mpts FFT, addition, subtraction, multiplication, division, integration, differential, square root, etc.), supports formula editor Abundant data analysis functions such as Search, Navigate, Counter, Bode plot and Power Analysis High Speed hardware-based Mask Test function, with Mask Editor tool for creating user-defined masks 16 digital channels (optional) 25 MHz waveform generator(optional) 7”TFT-LCD display with 1024 * 600 resolution; Capacitive touch screen supports multi-touch gestures Interfaces include: USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socke t), Pass/Fail, Trigger Out Built-in web server supports remote control over the LAN port using a web browser. Supports SCPI remote control commands. Supports external mouse and keyboard. Supports NTP.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDS802X HD is a 2-channel, 70 MHz digital storage oscilloscope with 12-bit analog-to-digital conversion and a sample rate of up to 2 GSa/s in one-channel mode. It features a 7-inch capacitive touchscreen display with 1024 × 600 resolution, a waveform capture rate of up to 80,000 wfm/s in normal mode and 500,000 wfm/s in sequence mode, and a maximum record length of 50 Mpts per channel. The instrument includes SPO technology, 256-level intensity grading, segmented acquisition, history waveform recording up to 80,000 frames, and a digital trigger system supporting edge, pulse width, serial bus (I2C, SPI, UART, CAN, LIN), and other trigger types. Standard accessories include passive probes, USB and LAN interfaces, and a built-in web server for remote control. An optional 16-channel logic analyzer and 25 MHz arbitrary waveform generator are available.

Datasheet Summary
Powered by GS/AI

The SDS802X HD is a 2-channel, 70 MHz digital storage oscilloscope with 12-bit analog-to-digital conversion and a sample rate of up to 2 GSa/s in one-channel mode. It features a 7-inch capacitive touchscreen display with 1024 × 600 resolution, a waveform capture rate of up to 80,000 wfm/s in normal mode and 500,000 wfm/s in sequence mode, and a maximum record length of 50 Mpts per channel. The instrument includes SPO technology, 256-level intensity grading, segmented acquisition, history waveform recording up to 80,000 frames, and a digital trigger system supporting edge, pulse width, serial bus (I2C, SPI, UART, CAN, LIN), and other trigger types. Standard accessories include passive probes, USB and LAN interfaces, and a built-in web server for remote control. An optional 16-channel logic analyzer and 25 MHz arbitrary waveform generator are available.

Suppliers

Company
Product
Description
Supplier Links
HD Digital Storage Oscilloscope - SDS802X HD - Siglent Technologies NA, Inc.
North Plains, OR, United States
HD Digital Storage Oscilloscope
SDS802X HD
HD Digital Storage Oscilloscope SDS802X HD
SIGLENT’s SDS800X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz, 100 MHz and 70 MHz, have maximum record length of 100 Mpts, and display 2/4 analog channels + 16 digital channels mixed signal analysis ability. The SDS800X HD series employs Siglent’s SPO technology with a maximum waveform capture rate of up to 120,000 wfm/ s (normal mode, up to 500,000 wfm/s in Sequence mode), 256-level intensity grading display function plus a color temperature display mode. It also employs an innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. Tools such as History waveform recording, Search and Navigate functions, Mask Test, Bode Plot, Power Analysis and allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 25 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS800X HD. The 7′ display capacitive touch screen supports multi-touch gestures, with the addition of user-friendly UI design, can greatly improve the operation efficiency. It also supports mouse control, and remote web control over LAN. Key Features 12-bit High Resolution 12-bit Analog-Digital Convertors with sample rate up to 2 GSa/s Front ends with 70 μVrms noise floor @ 200 MHz bandwidth 2/4 analog channels, up to 200 MHz bandwidth SPO technology Waveform capture rate up to 120,000 wfm/s (normal mode), and 500,000 wfm/s (sequence mode) Supports 256-level intensity grading and color temperature display modes Up to 100 Mpts record length Digital trigger system Intelligent trigger: Edge, Slope, Pulse width, Window, Runt, Interval, Dropout, Pattern, Video (HDTV supported) , Qualified, Nth edge, Delay, Setup/Hold time. Serial bus triggering and decoder, supports protocols I2C, SPI, UART, CAN, LIN Segmented acquisition (Sequence) mode, dividing the maximum record length into multiple segments (up to 80,000), according to trigger conditions set by the user, with a very small dead time between segments to capture the qualifying event History waveform record (History) function, the maximum recorded waveform length is 80,000 frames Automatic measurements on 50+ parameters, supports statistics with histogram, track, trend, Gating measurement, and measurements on Math, History and Ref 4 Math traces (2 Mpts FFT, addition, subtraction, multiplication, division, integration, differential, square root, etc.), supports formula editor Abundant data analysis functions such as Search, Navigate, Counter, Bode plot and Power Analysis High Speed hardware-based Mask Test function, with Mask Editor tool for creating user-defined masks 16 digital channels (optional) 25 MHz waveform generator(optional) 7”TFT-LCD display with 1024 * 600 resolution; Capacitive touch screen supports multi-touch gestures Interfaces include: USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socke t), Pass/Fail, Trigger Out Built-in web server supports remote control over the LAN port using a web browser. Supports SCPI remote control commands. Supports external mouse and keyboard. Supports NTP.

SIGLENT’s SDS800X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz, 100 MHz and 70 MHz, have maximum record length of 100 Mpts, and display 2/4 analog channels + 16 digital channels mixed signal analysis ability.

The SDS800X HD series employs Siglent’s SPO technology with a maximum waveform capture rate of up to 120,000 wfm/ s (normal mode, up to 500,000 wfm/s in Sequence mode), 256-level intensity grading display function plus a color temperature display mode. It also employs an innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. Tools such as History waveform recording, Search and Navigate functions, Mask Test, Bode Plot, Power Analysis and allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 25 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS800X HD.

The 7″ display capacitive touch screen supports multi-touch gestures, with the addition of user-friendly UI design, can greatly improve the operation efficiency. It also supports mouse control, and remote web control over LAN.

Key Features

  • 12-bit High Resolution
    • 12-bit Analog-Digital Convertors with sample rate up to 2 GSa/s
    • Front ends with 70 μVrms noise floor @ 200 MHz bandwidth
  • 2/4 analog channels, up to 200 MHz bandwidth
  • SPO technology
    • Waveform capture rate up to 120,000 wfm/s (normal mode), and 500,000 wfm/s (sequence mode)
    • Supports 256-level intensity grading and color temperature display modes
    • Up to 100 Mpts record length
    • Digital trigger system
  • Intelligent trigger: Edge, Slope, Pulse width, Window, Runt, Interval, Dropout, Pattern, Video (HDTV supported) , Qualified, Nth edge, Delay, Setup/Hold time.
  • Serial bus triggering and decoder, supports protocols I2C, SPI, UART, CAN, LIN
  • Segmented acquisition (Sequence) mode, dividing the maximum record length into multiple segments (up to 80,000), according to trigger conditions set by the user, with a very small dead time between segments to capture the qualifying event
  • History waveform record (History) function, the maximum recorded waveform length is 80,000 frames
  • Automatic measurements on 50+ parameters, supports statistics with histogram, track, trend, Gating measurement, and measurements on Math, History and Ref
  • 4 Math traces (2 Mpts FFT, addition, subtraction, multiplication, division, integration, differential, square root, etc.), supports formula editor
  • Abundant data analysis functions such as Search, Navigate, Counter, Bode plot and Power Analysis
  • High Speed hardware-based Mask Test function, with Mask Editor tool for creating user-defined masks
  • 16 digital channels (optional)
  • 25 MHz waveform generator(optional)
  • 7”TFT-LCD display with 1024 * 600 resolution; Capacitive touch screen supports multi-touch gestures
  • Interfaces include: USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out
  • Built-in web server supports remote control over the LAN port using a web browser. Supports SCPI remote control commands. Supports external mouse and keyboard. Supports NTP.
Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc.
Product Category Oscilloscopes
Product Number SDS802X HD
Product Name HD Digital Storage Oscilloscope
Bandwidth 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Super Phosphor Oscilloscopes - SDS1104X-U - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details
Handheld Oscilloscope - SHS820X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Handheld Digital Oscilloscopes - SHS810 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface BNC
View Details