The MT2000E2-500 is a mixed-signal active load pull system designed for high-speed impedance characterization of devices under test from 1 MHz to 40 GHz, supporting up to 500 impedance states per minute with a CW/pulsed-CW power handling of 20 W and a minimum pulse width of 80 ns. It features a 200 MHz active load dynamic range and controls fundamental and harmonic impedances for nonlinear model validation and wideband PA design. The system integrates multiple measurement instruments into a single turnkey unit, eliminating the need for passive tuners, VNAs, and signal generators.
The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the capabilities of high-speed load pull measurements and wideband impedance control for modulated signals. By combining multiple bench setups into a single box, offering unrivaled load pull speeds, and maximizing smith chart coverage, Maury’s MT2000 is a powerhouse for device characterization, validation nonlinear compact models and extracting nonlinear behavioral models.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | MT2000E2-500 |
| Product Name | Active Tuners |
| Bandwidth | 1000 MHz |