The MT2000A2-1000 is a mixed-signal active load pull system designed for high-speed impedance tuning and nonlinear device characterization across frequencies from 0.2 GHz to 6.0 GHz. It supports up to 1000 impedance/power states per minute, fundamental and harmonic impedance control, and CW or pulsed-CW RF signals with DC or pulsed-DC bias. It provides up to 2000 MHz bandwidth for modulation and baseband termination, enabling ACPR and EVM measurements for wideband power amplifier design. The system integrates the functions of impedance tuners, VNAs, NVNAs, signal generators, and oscilloscopes into a single turnkey solution. It has a detection dynamic range of 80 dB, active load dynamic range of 60 dB, and supports minimum pulse widths of 1000 ns with 200 W CW/pulsed-CW power handling.
The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the capabilities of high-speed load pull measurements and wideband impedance control for modulated signals. By combining multiple bench setups into a single box, offering unrivaled load pull speeds, and maximizing smith chart coverage, Maury’s MT2000 is a powerhouse for device characterization, validation nonlinear compact models and extracting nonlinear behavioral models.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | MT2000A2-1000 |
| Product Name | Active Tuners |
| Bandwidth | 1000 MHz |