Siglent Technologies NA, Inc. Handheld Digital Oscilloscopes SHS806

Description
The SHS800-series handheld oscilloscopes provide the user with an oscilloscope, multimeter, and recorder (including trends and waveform recorder) functions all in one package. It inherits the SHS1000 series stable performance and high performance along with the flexibility to use on a workbench or in the field.
Request a Quote
Description
The SHS800-series handheld oscilloscopes provide the user with an oscilloscope, multimeter, and recorder (including trends and waveform recorder) functions all in one package. It inherits the SHS1000 series stable performance and high performance along with the flexibility to use on a workbench or in the field.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SHS806 is a handheld digital oscilloscope from Siglent Technologies, featuring a bandwidth of 60 MHz and a real-time sampling rate of 1 GSa/s. It combines oscilloscope, multimeter, and recorder functionalities, making it suitable for various applications including outdoor measurements, automotive testing, and educational purposes. The device supports dual-input and offers a 5.7-inch TFT color LCD display with a resolution of 320 x 234 pixels. The SHS806 is equipped with a range of measurement capabilities, including DCV, ACV, DCI, ACI, resistance, diode, capacitance, and continuity. It provides 32 automatic measurements and supports multiple trigger modes such as edge and pulse. The oscilloscope can record up to 800,000 points of data with a recording time exceeding 18 hours, while the multimeter can record up to 1.2 million points for up to 6000 hours at a low sampling rate. With a compact design and rechargeable lithium battery, the SHS806 is portable and suitable for field use. It includes standard connectivity options such as USB device and host interfaces, allowing for data storage and remote control. The device operates within a temperature range of 0 to 40 degrees Celsius and has a weight of 1.5 kg, making it a versatile tool for engineers in various testing environments.

Datasheet Summary
Powered by GS/AI

The SHS806 is a handheld digital oscilloscope from Siglent Technologies, featuring a bandwidth of 60 MHz and a real-time sampling rate of 1 GSa/s. It combines oscilloscope, multimeter, and recorder functionalities, making it suitable for various applications including outdoor measurements, automotive testing, and educational purposes. The device supports dual-input and offers a 5.7-inch TFT color LCD display with a resolution of 320 x 234 pixels. The SHS806 is equipped with a range of measurement capabilities, including DCV, ACV, DCI, ACI, resistance, diode, capacitance, and continuity. It provides 32 automatic measurements and supports multiple trigger modes such as edge and pulse. The oscilloscope can record up to 800,000 points of data with a recording time exceeding 18 hours, while the multimeter can record up to 1.2 million points for up to 6000 hours at a low sampling rate. With a compact design and rechargeable lithium battery, the SHS806 is portable and suitable for field use. It includes standard connectivity options such as USB device and host interfaces, allowing for data storage and remote control. The device operates within a temperature range of 0 to 40 degrees Celsius and has a weight of 1.5 kg, making it a versatile tool for engineers in various testing environments.

Suppliers

Company
Product
Description
Supplier Links
Handheld Digital Oscilloscopes - SHS806 - Siglent Technologies NA, Inc.
North Plains, OR, United States
Handheld Digital Oscilloscopes
SHS806
Handheld Digital Oscilloscopes SHS806
The SHS800-series handheld oscilloscopes provide the user with an oscilloscope, multimeter, and recorder (including trends and waveform recorder) functions all in one package. It inherits the SHS1000 series stable performance and high performance along with the flexibility to use on a workbench or in the field.

The SHS800-series handheld oscilloscopes provide the user with an oscilloscope, multimeter, and recorder (including trends and waveform recorder) functions all in one package. It inherits the SHS1000 series stable performance and high performance along with the flexibility to use on a workbench or in the field.

Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc.
Product Category Oscilloscopes
Product Number SHS806
Product Name Handheld Digital Oscilloscopes
Bandwidth 69 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Digital Storage Oscilloscopes - SDS6054A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; HDMI
View Details
Super Phosphor Oscilloscopes - SDS1202X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers
Low Profile Digital Storage Oscilloscope - SDS6058L - Siglent Technologies NA, Inc.
Specs
Bandwidth 500 MHz
Number of Input Channels 8 (# channels)
Host Interface USB; Ethernet; micro SD card
View Details