STEGO Electronic Adjustable Thermostat ET 011 01190.0-00

Description
The ET 011 is an electronic thermostat for regulating high performance DC 24V equipment. Heating or cooling equipment, as well as signal devices, can be switched via the SPDT (changeover) contact. A relatively small hysteresis sets the ET 011 Thermostat apart from less accurate mechanical thermostats. Specifications Voltage 24 VDC Scale / Range 0 to 60 ºC Contact Type SPDT / Change-over Technical Data Operating Voltage Range 20 - 28 VDC Switching Difference (Hysteresis) Approx. 5.4 ºF (3 K) Sensor Element PTC Contact Resistance < 10 mω Service Life > 100,000 cycles Max. Switching Capacity (Resistive Load) 16 A at DC 28 V EMI/EMC Compliance EN 55014-1-2, EN 61000-3-2, EN 61000-3-3 Connection 5-pole terminal for AWG 14 max. (2.5 mm²) Mounting Clip for 35 mm DIN rail (EN 60 715) Housing Plastic, UL 94V-0, light gray Dimensions 2.6 x 2.0 x 1.8 inches (67 x 50 x 46 mm) Weight (Approx.) 2.8 oz (80 g) Mounting Position Vertical Operating Temperature 32 to 140 ºF (0 to 60 ºC) Storage Temperature -49 to 176 ºF (-45 to 80 ºC) Protection Type IP20
Request a Quote
Description
The ET 011 is an electronic thermostat for regulating high performance DC 24V equipment. Heating or cooling equipment, as well as signal devices, can be switched via the SPDT (changeover) contact. A relatively small hysteresis sets the ET 011 Thermostat apart from less accurate mechanical thermostats. Specifications Voltage 24 VDC Scale / Range 0 to 60 ºC Contact Type SPDT / Change-over Technical Data Operating Voltage Range 20 - 28 VDC Switching Difference (Hysteresis) Approx. 5.4 ºF (3 K) Sensor Element PTC Contact Resistance < 10 mω Service Life > 100,000 cycles Max. Switching Capacity (Resistive Load) 16 A at DC 28 V EMI/EMC Compliance EN 55014-1-2, EN 61000-3-2, EN 61000-3-3 Connection 5-pole terminal for AWG 14 max. (2.5 mm²) Mounting Clip for 35 mm DIN rail (EN 60 715) Housing Plastic, UL 94V-0, light gray Dimensions 2.6 x 2.0 x 1.8 inches (67 x 50 x 46 mm) Weight (Approx.) 2.8 oz (80 g) Mounting Position Vertical Operating Temperature 32 to 140 ºF (0 to 60 ºC) Storage Temperature -49 to 176 ºF (-45 to 80 ºC) Protection Type IP20
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ET 011 is an electronic thermostat for controlling DC 24 V devices using a potential-free changeover contact with high switching capacity. It features a PTC sensor, adjustable temperature setting between 32 °F and 140 °F, and a switching differential of 3 K with a tolerance of ±1 K. The device operates at 24 V DC with a switching capacity of 16 A at 28 V DC for resistive loads and 2.6 A for inductive loads, and has a service life exceeding 100,000 cycles. It is mounted on a 35 mm DIN rail via a clip compliant with EN 60715, measures 2.6 in height, 2 in width, and 1.8 in depth, and weighs 2.8 oz. The housing is plastic to UL94 V-0, light grey, with IP20 protection. Power consumption is 1 W and inrush current is 16 A.

Datasheet Summary
Powered by GS/AI

The ET 011 is an electronic thermostat for controlling DC 24 V devices using a potential-free changeover contact with high switching capacity. It features a PTC sensor, adjustable temperature setting between 32 °F and 140 °F, and a switching differential of 3 K with a tolerance of ±1 K. The device operates at 24 V DC with a switching capacity of 16 A at 28 V DC for resistive loads and 2.6 A for inductive loads, and has a service life exceeding 100,000 cycles. It is mounted on a 35 mm DIN rail via a clip compliant with EN 60715, measures 2.6 in height, 2 in width, and 1.8 in depth, and weighs 2.8 oz. The housing is plastic to UL94 V-0, light grey, with IP20 protection. Power consumption is 1 W and inrush current is 16 A.

Suppliers

Company
Product
Description
Supplier Links
Electronic Adjustable Thermostat ET 011 - 01190.0-00 - STEGO
Kennesaw, GA, United States
Electronic Adjustable Thermostat ET 011
01190.0-00
Electronic Adjustable Thermostat ET 011 01190.0-00
The ET 011 is an electronic thermostat for regulating high performance DC 24V equipment. Heating or cooling equipment, as well as signal devices, can be switched via the SPDT (changeover) contact. A relatively small hysteresis sets the ET 011 Thermostat apart from less accurate mechanical thermostats. Specifications Voltage 24 VDC Scale / Range 0 to 60 ºC Contact Type SPDT / Change-over Technical Data Operating Voltage Range 20 - 28 VDC Switching Difference (Hysteresis) Approx. 5.4 ºF (3 K) Sensor Element PTC Contact Resistance < 10 mω Service Life > 100,000 cycles Max. Switching Capacity (Resistive Load) 16 A at DC 28 V EMI/EMC Compliance EN 55014-1-2, EN 61000-3-2, EN 61000-3-3 Connection 5-pole terminal for AWG 14 max. (2.5 mm²) Mounting Clip for 35 mm DIN rail (EN 60 715) Housing Plastic, UL 94V-0, light gray Dimensions 2.6 x 2.0 x 1.8 inches (67 x 50 x 46 mm) Weight (Approx.) 2.8 oz (80 g) Mounting Position Vertical Operating Temperature 32 to 140 ºF (0 to 60 ºC) Storage Temperature -49 to 176 ºF (-45 to 80 ºC) Protection Type IP20

The ET 011 is an electronic thermostat for regulating high performance DC 24V equipment. Heating or cooling equipment, as well as signal devices, can be switched via the SPDT (changeover) contact.
A relatively small hysteresis sets the ET 011 Thermostat apart from less accurate mechanical thermostats.

Specifications

Voltage

24 VDC

Scale / Range

0 to 60 ºC

Contact Type

SPDT / Change-over

Technical Data

Operating Voltage Range

20 - 28 VDC

Switching Difference (Hysteresis)

Approx. 5.4 ºF (3 K)

Sensor Element

PTC

Contact Resistance

< 10 mΩ

Service Life

> 100,000 cycles

Max. Switching Capacity (Resistive Load)

16 A at DC 28 V

EMI/EMC Compliance

EN 55014-1-2, EN 61000-3-2, EN 61000-3-3

Connection

5-pole terminal for AWG 14 max. (2.5 mm²)

Mounting

Clip for 35 mm DIN rail (EN 60 715)

Housing

Plastic, UL 94V-0, light gray

Dimensions

2.6 x 2.0 x 1.8 inches (67 x 50 x 46 mm)

Weight (Approx.)

2.8 oz (80 g)

Mounting Position

Vertical

Operating Temperature

32 to 140 ºF (0 to 60 ºC)

Storage Temperature

-49 to 176 ºF (-45 to 80 ºC)

Protection Type

IP20
Supplier's Site Datasheet
Thermostat - 38985568 - Radwell International
Willingboro, NJ, United States
Thermostat
38985568
Thermostat 38985568
ELECTRONIC THERMOSTAT, 16 AMP, 24 VDC, PTC SENSOR ELEMENT, 5 POLE TERMINAL, 0.5 NM CLAMPING TORQUE, 0 TO 60 DEGREE C SETTING RANGE, IP20. FREE 2 YEAR RADWELL WARRANTY

ELECTRONIC THERMOSTAT, 16 AMP, 24 VDC, PTC SENSOR ELEMENT, 5 POLE TERMINAL, 0.5 NM CLAMPING TORQUE, 0 TO 60 DEGREE C SETTING RANGE, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  STEGO Radwell International
Product Category Thermostats Thermostats
Product Number 01190.0-00 38985568
Product Name Electronic Adjustable Thermostat ET 011 Thermostat
Thermostat Type Mechanical Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm ETF 012 - 01230.1-00 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range 0.0 to 60 F (-17.78 to 15.56 C)
Voltage 24 to 48 volts
View Details
Tamperproof Dual Thermostat FTD 011 - 01163.0-02 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range 15 to 95 F (-9.44 to 35 C)
Voltage 120 to 240 volts
View Details
Thermostat - 5681882 - Radwell International
Specs
Thermostat Type Mechanical
Voltage 120 to 250 volts
View Details