Isabellenhutte USA Single-phase safety temperature limiter Typ 89.00

Description
Application For heat generators with temperatures up to 350°C Features Electro-mechanical safety thermal cut-out (STB) with capillary sensor approved to DIN EN 14597 and EN60730-1/2-9 Technical data Switching system: Endurance class Nominal voltage/current 250 V AC Protection against electric shock If cut-out temperature is exceeded, circuit switches to OFF or changeover and stays in this position Fail safe design: Expansion liquid loss results in opening of contact 1-2 Manuel resetting after sensing element has cooled by at least 10K Single-pole micro switch with on/off or change-over switch Time factor of sensing element better than DIN EN 14597 Temperature compensated switching head Operation type 2.B.H.K.L.P (EN60730) RoHS-conform DIN CERTCO Register number: TR1107
Request a Quote Datasheet
Description
Application For heat generators with temperatures up to 350°C Features Electro-mechanical safety thermal cut-out (STB) with capillary sensor approved to DIN EN 14597 and EN60730-1/2-9 Technical data Switching system: Endurance class Nominal voltage/current 250 V AC Protection against electric shock If cut-out temperature is exceeded, circuit switches to OFF or changeover and stays in this position Fail safe design: Expansion liquid loss results in opening of contact 1-2 Manuel resetting after sensing element has cooled by at least 10K Single-pole micro switch with on/off or change-over switch Time factor of sensing element better than DIN EN 14597 Temperature compensated switching head Operation type 2.B.H.K.L.P (EN60730) RoHS-conform DIN CERTCO Register number: TR1107
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-phase safety temperature limiter - Typ 89.00 - Isabellenhutte USA
Swansea, MA, United States
Single-phase safety temperature limiter
Typ 89.00
Single-phase safety temperature limiter Typ 89.00
Application For heat generators with temperatures up to 350°C Features Electro-mechanical safety thermal cut-out (STB) with capillary sensor approved to DIN EN 14597 and EN60730-1/2-9 Technical data Switching system: Endurance class Nominal voltage/current 250 V AC Protection against electric shock If cut-out temperature is exceeded, circuit switches to OFF or changeover and stays in this position Fail safe design: Expansion liquid loss results in opening of contact 1-2 Manuel resetting after sensing element has cooled by at least 10K Single-pole micro switch with on/off or change-over switch Time factor of sensing element better than DIN EN 14597 Temperature compensated switching head Operation type 2.B.H.K.L.P (EN60730) RoHS-conform DIN CERTCO Register number: TR1107

Application For heat generators with temperatures up to 350°C Features Electro-mechanical safety thermal cut-out (STB) with capillary sensor approved to DIN EN 14597 and EN60730-1/2-9 Technical data Switching system: Endurance class Nominal voltage/current 250 V AC Protection against electric shock If cut-out temperature is exceeded, circuit switches to OFF or changeover and stays in this position Fail safe design: Expansion liquid loss results in opening of contact 1-2 Manuel resetting after sensing element has cooled by at least 10K Single-pole micro switch with on/off or change-over switch Time factor of sensing element better than DIN EN 14597 Temperature compensated switching head Operation type 2.B.H.K.L.P (EN60730) RoHS-conform DIN CERTCO Register number: TR1107

Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Thermostats
Product Number Typ 89.00
Product Name Single-phase safety temperature limiter
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- regulator / -guard - Typ 716 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Three-phase regulator limiter-combi-thermostat - Typ RAC - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Single-phase temperature- regulator / -guard certified - Typ 8806 – 8807 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 572 F (0.0 to 300 C)
View Details
Three-phase safety temperature limiter - Typ RAS - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Voltage 24 to 400 volts
View Details