Next generation PXF controller: Fast – Compact – User-friendly Versatile controllers for all your applications.
Features
The largest bright color LCD on the market
High speed sampling : 50 ms
Fast processing : 100 ms
Universal input
Most compact class : 58 mm depth
Multidrop master function (option)
Three models are available : PXF9 (96×96 mm), PXF5 (48×96 mm), PXF4 (48×48 mm)
LARGE NUMBER OF INPUT/OUTPUT SIGNALS :
Universal input (RTD, thermocouple, voltage/current)
Remote SV input (option)
Current transformer (CT) input (option)
Motorized valve position input (option)
Output control (relay contact, SSR/SSC drive output, current/voltage) and in option (motorized valve control output, analog re-transmission output [current/voltage], heater burnout alarm, operating days alarm etc.)
CONTROL METHOD WITH AUTO TUNING :
ON/OFF control
PID control
Fuzzy control
2-degrees-of-freedom PID control
Self tuning
Setpoint generator
Heating/cooling control (option)
Motorized valve control (option), etc.
Next generation PXF controller: Fast – Compact – User-friendly
Versatile controllers for all your applications.
Features
- The largest bright color LCD on the market
- High speed sampling : 50 ms
- Fast processing : 100 ms
- Universal input
- Most compact class : 58 mm depth
- Multidrop master function (option)
Three models are available : PXF9 (96×96 mm), PXF5 (48×96 mm), PXF4 (48×48 mm)
LARGE NUMBER OF INPUT/OUTPUT SIGNALS :
- Universal input (RTD, thermocouple, voltage/current)
- Remote SV input (option)
- Current transformer (CT) input (option)
- Motorized valve position input (option)
- Output control (relay contact, SSR/SSC drive output, current/voltage) and in option (motorized valve control output, analog re-transmission output [current/voltage], heater burnout alarm, operating days alarm etc.)
CONTROL METHOD WITH AUTO TUNING :
- ON/OFF control
- PID control
- Fuzzy control
- 2-degrees-of-freedom PID control
- Self tuning
- Setpoint generator
- Heating/cooling control (option)
- Motorized valve control (option), etc.