Isabellenhutte USA Single-phase temperature- limiter/ -guard Typ 710

Description
Application Heater Storage heater High pressure cleaner Laboratory appliances Features Electro-mechanical thermal cut-out (TB), safety thermal cut-out (STB)and safety temperature limiter (STW) with capillary sensor approved to EN 60730-1/2-9 If cut-out temperature is exceeded, circuit switches to OFF. Thermal cut-outstays in this position and can be manual resetted after sensing element has cooled. Limiter closes contact automatic after sensing element has cooled. S-Type: Fail safe design - expansion liquid loss results in opening of contact Single-pole micro switch with on/off switch Optional: Gold plated contacts to switch low voltages / currents Operation type 2.B (S-Type: 2.B.K) (EN 60730) RoHS-conform.
Request a Quote Datasheet
Description
Application Heater Storage heater High pressure cleaner Laboratory appliances Features Electro-mechanical thermal cut-out (TB), safety thermal cut-out (STB)and safety temperature limiter (STW) with capillary sensor approved to EN 60730-1/2-9 If cut-out temperature is exceeded, circuit switches to OFF. Thermal cut-outstays in this position and can be manual resetted after sensing element has cooled. Limiter closes contact automatic after sensing element has cooled. S-Type: Fail safe design - expansion liquid loss results in opening of contact Single-pole micro switch with on/off switch Optional: Gold plated contacts to switch low voltages / currents Operation type 2.B (S-Type: 2.B.K) (EN 60730) RoHS-conform.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-phase temperature- limiter/ -guard - Typ 710 - Isabellenhutte USA
Swansea, MA, United States
Single-phase temperature- limiter/ -guard
Typ 710
Single-phase temperature- limiter/ -guard Typ 710
Application Heater Storage heater High pressure cleaner Laboratory appliances Features Electro-mechanical thermal cut-out (TB), safety thermal cut-out (STB)and safety temperature limiter (STW) with capillary sensor approved to EN 60730-1/2-9 If cut-out temperature is exceeded, circuit switches to OFF. Thermal cut-outstays in this position and can be manual resetted after sensing element has cooled. Limiter closes contact automatic after sensing element has cooled. S-Type: Fail safe design - expansion liquid loss results in opening of contact Single-pole micro switch with on/off switch Optional: Gold plated contacts to switch low voltages / currents Operation type 2.B (S-Type: 2.B.K) (EN 60730) RoHS-conform.

Application Heater Storage heater High pressure cleaner Laboratory appliances Features Electro-mechanical thermal cut-out (TB), safety thermal cut-out (STB)and safety temperature limiter (STW) with capillary sensor approved to EN 60730-1/2-9 If cut-out temperature is exceeded, circuit switches to OFF. Thermal cut-outstays in this position and can be manual resetted after sensing element has cooled. Limiter closes contact automatic after sensing element has cooled. S-Type: Fail safe design - expansion liquid loss results in opening of contact Single-pole micro switch with on/off switch Optional: Gold plated contacts to switch low voltages / currents Operation type 2.B (S-Type: 2.B.K) (EN 60730) RoHS-conform.

Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Thermostats
Product Number Typ 710
Product Name Single-phase temperature- limiter/ -guard
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Three-phase safety temperature limiter - Typ RAS - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Voltage 24 to 400 volts
View Details
Single-phase temperature- regulator / -guard - Typ 716 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Single-phase temperature- regulator / -guard certified - Typ 8806 – 8807 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 572 F (0.0 to 300 C)
View Details
Single-phase safety temperature limiter - Typ 89.00 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Voltage 250 volts
View Details