STEGO Dual Adjustable Thermostat ZR 011 01176.0-00

Description
The ZR 011 houses two separate thermostats, allowing the independent control of heating and cooling or other equipment. Thermostat NC (normally closed): Thermostat opens at temperature rise - for regulating heaters or for switching signal devices. Comes with red temperature dial. Thermostat NO (normally open): Thermostat closes at temperature rise - for regulating filter fans and heat exchangers or for switching signal devices. Comes with blue temperature dial. Specifications Setting Range - NC 32 to 140 ºF Setting Range - NO 32 to 140 ºF Agency Approvals UL, CSA, VDE Technical Data Sensor Element Thermostatic bi-metal Switching Difference (Hysteresis) 12.6 ºF ± 7 ºF Maximum Tolerance ± 7.2 ºF Switching Capacity (Max. Load) NC: 10 A resistive/2 A inductive at 250 VAC NO: 5 A resistive/2 A inductive at 250 VAC DC 30W Minimum Load 20 mA (all voltages) EMI/EMC Compliance EN 55014-1-2, EN 61000-3-2, EN 61000-3-3 Connection 4-pole terminal for AWG 14 max. (2.5 mm²) Mounting Clip for 35 mm DIN rail (EN 60 715) Dimensions (H x W x D) 2.6 x 2.0 x 1.8 inches (67 x 50 x 46 mm) Housing Plastic, UL 94V-0, light gray Weight 3.2 oz (90 g) Protection Type IP20
Request a Quote Datasheet
Description
The ZR 011 houses two separate thermostats, allowing the independent control of heating and cooling or other equipment. Thermostat NC (normally closed): Thermostat opens at temperature rise - for regulating heaters or for switching signal devices. Comes with red temperature dial. Thermostat NO (normally open): Thermostat closes at temperature rise - for regulating filter fans and heat exchangers or for switching signal devices. Comes with blue temperature dial. Specifications Setting Range - NC 32 to 140 ºF Setting Range - NO 32 to 140 ºF Agency Approvals UL, CSA, VDE Technical Data Sensor Element Thermostatic bi-metal Switching Difference (Hysteresis) 12.6 ºF ± 7 ºF Maximum Tolerance ± 7.2 ºF Switching Capacity (Max. Load) NC: 10 A resistive/2 A inductive at 250 VAC NO: 5 A resistive/2 A inductive at 250 VAC DC 30W Minimum Load 20 mA (all voltages) EMI/EMC Compliance EN 55014-1-2, EN 61000-3-2, EN 61000-3-3 Connection 4-pole terminal for AWG 14 max. (2.5 mm²) Mounting Clip for 35 mm DIN rail (EN 60 715) Dimensions (H x W x D) 2.6 x 2.0 x 1.8 inches (67 x 50 x 46 mm) Housing Plastic, UL 94V-0, light gray Weight 3.2 oz (90 g) Protection Type IP20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Adjustable Thermostat ZR 011 - 01176.0-00 - STEGO
Kennesaw, GA, United States
Dual Adjustable Thermostat ZR 011
01176.0-00
Dual Adjustable Thermostat ZR 011 01176.0-00
The ZR 011 houses two separate thermostats, allowing the independent control of heating and cooling or other equipment. Thermostat NC (normally closed): Thermostat opens at temperature rise - for regulating heaters or for switching signal devices. Comes with red temperature dial. Thermostat NO (normally open): Thermostat closes at temperature rise - for regulating filter fans and heat exchangers or for switching signal devices. Comes with blue temperature dial. Specifications Setting Range - NC 32 to 140 ºF Setting Range - NO 32 to 140 ºF Agency Approvals UL, CSA, VDE Technical Data Sensor Element Thermostatic bi-metal Switching Difference (Hysteresis) 12.6 ºF ± 7 ºF Maximum Tolerance ± 7.2 ºF Switching Capacity (Max. Load) NC: 10 A resistive/2 A inductive at 250 VAC NO: 5 A resistive/2 A inductive at 250 VAC DC 30W Minimum Load 20 mA (all voltages) EMI/EMC Compliance EN 55014-1-2, EN 61000-3-2, EN 61000-3-3 Connection 4-pole terminal for AWG 14 max. (2.5 mm²) Mounting Clip for 35 mm DIN rail (EN 60 715) Dimensions (H x W x D) 2.6 x 2.0 x 1.8 inches (67 x 50 x 46 mm) Housing Plastic, UL 94V-0, light gray Weight 3.2 oz (90 g) Protection Type IP20

The ZR 011 houses two separate thermostats, allowing the independent control of heating and cooling or other equipment.

Thermostat NC (normally closed):
Thermostat opens at temperature rise - for regulating heaters or for switching signal devices. Comes with red temperature dial.

Thermostat NO (normally open):
Thermostat closes at temperature rise - for regulating filter fans and heat exchangers or for switching signal devices. Comes with blue temperature dial.

Specifications

Setting Range - NC

32 to 140 ºF

Setting Range - NO

32 to 140 ºF

Agency Approvals

UL, CSA, VDE

Technical Data

Sensor Element

Thermostatic bi-metal

Switching Difference (Hysteresis)

12.6 ºF ± 7 ºF

Maximum Tolerance

± 7.2 ºF

Switching Capacity (Max. Load)

NC: 10 A resistive/2 A inductive at 250 VAC
NO: 5 A resistive/2 A inductive at 250 VAC
DC 30W

Minimum Load

20 mA (all voltages)

EMI/EMC Compliance

EN 55014-1-2, EN 61000-3-2, EN 61000-3-3

Connection

4-pole terminal for AWG 14 max. (2.5 mm²)

Mounting

Clip for 35 mm DIN rail (EN 60 715)

Dimensions (H x W x D)

2.6 x 2.0 x 1.8 inches (67 x 50 x 46 mm)

Housing

Plastic, UL 94V-0, light gray

Weight

3.2 oz (90 g)

Protection Type

IP20
Supplier's Site Datasheet

Technical Specifications

  STEGO
Product Category Thermostats
Product Number 01176.0-00
Product Name Dual Adjustable Thermostat ZR 011
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Thermostat - 137146305 - Radwell International
Specs
Thermostat Type Mechanical
View Details
2 suppliers
Electronic Hygrotherm With External Sensor ETF 012 - 01231.0-00 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range 32 to 140 F (0.0 to 60 C)
Voltage 100 to 240 volts
View Details
Thermostat - 5681882 - Radwell International
Specs
Thermostat Type Mechanical
Voltage 120 to 250 volts
View Details
Thermostat - 49043409 - Radwell International
Specs
Thermostat Type Mechanical
View Details