RS Components, Ltd. Speaker Drivers 526923

Description
Visaton 1342 Speaker Driver
Request a Quote
Description
Visaton 1342 Speaker Driver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speaker Drivers - 526923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speaker Drivers
526923
Speaker Drivers 526923
Visaton 1342 Speaker Driver

Visaton 1342 Speaker Driver

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 526923
Product Name Speaker Drivers
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527048 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Speakers - 526985 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
Speakers - 526933 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
Speakers - 526890 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 4 ohms
Size 0.79 inch (20 mm)
View Details