Federal Signal Corporation - Industrial Signaling and Systems 302GCX SelecTone® 30W Hazardous Location Amplified Speakers 302GCX-240

Description
Available in 24VAC/DC, 120VAC and 240VAC Reliable, solid-state circuitry Digital signal amplification Fused input and output Built-in gain control, adjustable between 0 dBa to 114 dBa @ 10' (0 dBa to 124 dBa @ 1m) Type 4X, IP66 enclosure IP69K compliant External mounting tabs Indoor/outdoor use CSFM Approved UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III, Division 2, Groups F and G; Class III Features Model 302GCX SelecTone® Amplified Speaker is designed to produce tones, digital voice messages and live public address in harsh environments with high ambient noise levels. The rugged speaker cone and projector are constructed of spun aluminum. The amplification circuitry, tone module, and gain control are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide protection from the elements. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller, SelecTone Command Unit or CommCenter® Digital Message Center. Command Units and CommCenters broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. Applications for SelecTone include emergency warning, evacuation, start/dismissal, public address, and process control signaling.
Request a Quote
Description
Available in 24VAC/DC, 120VAC and 240VAC Reliable, solid-state circuitry Digital signal amplification Fused input and output Built-in gain control, adjustable between 0 dBa to 114 dBa @ 10' (0 dBa to 124 dBa @ 1m) Type 4X, IP66 enclosure IP69K compliant External mounting tabs Indoor/outdoor use CSFM Approved UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III, Division 2, Groups F and G; Class III Features Model 302GCX SelecTone® Amplified Speaker is designed to produce tones, digital voice messages and live public address in harsh environments with high ambient noise levels. The rugged speaker cone and projector are constructed of spun aluminum. The amplification circuitry, tone module, and gain control are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide protection from the elements. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller, SelecTone Command Unit or CommCenter® Digital Message Center. Command Units and CommCenters broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. Applications for SelecTone include emergency warning, evacuation, start/dismissal, public address, and process control signaling.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 302GCX-240 is a 30-watt amplified speaker designed for hazardous locations, producing tones, voice messages, and public address in high-noise environments. It operates at 240 Vac, drawing 0.15 A at full power and 35 mA in standby. The speaker has a diecast aluminum housing with powder-coated surfaces, spun aluminum speaker cone and projector, and is rated IP69K and Type 4X. It is UL and cUL Listed for Class I, Division 2, Groups A, B, C, D; Class II, Division 2, Groups F and G; and Class III, with a maximum ambient temperature of 66°C. The unit measures 353.1 mm in height, 259.1 mm in width, and 254.0 mm in depth, and weighs 2.5 kg net. External mounting tabs enable secure installation.

Datasheet Summary
Powered by GS/AI

The 302GCX-240 is a 30-watt amplified speaker designed for hazardous locations, producing tones, voice messages, and public address in high-noise environments. It operates at 240 Vac, drawing 0.15 A at full power and 35 mA in standby. The speaker has a diecast aluminum housing with powder-coated surfaces, spun aluminum speaker cone and projector, and is rated IP69K and Type 4X. It is UL and cUL Listed for Class I, Division 2, Groups A, B, C, D; Class II, Division 2, Groups F and G; and Class III, with a maximum ambient temperature of 66°C. The unit measures 353.1 mm in height, 259.1 mm in width, and 254.0 mm in depth, and weighs 2.5 kg net. External mounting tabs enable secure installation.

Suppliers

Company
Product
Description
Supplier Links
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
302GCX SelecTone® 30W Hazardous Location Amplified Speakers
302GCX-240
302GCX SelecTone® 30W Hazardous Location Amplified Speakers 302GCX-240
Available in 24VAC/DC, 120VAC and 240VAC Reliable, solid-state circuitry Digital signal amplification Fused input and output Built-in gain control, adjustable between 0 dBa to 114 dBa @ 10' (0 dBa to 124 dBa @ 1m) Type 4X, IP66 enclosure IP69K compliant External mounting tabs Indoor/outdoor use CSFM Approved UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III, Division 2, Groups F and G; Class III Features Model 302GCX SelecTone® Amplified Speaker is designed to produce tones, digital voice messages and live public address in harsh environments with high ambient noise levels. The rugged speaker cone and projector are constructed of spun aluminum. The amplification circuitry, tone module, and gain control are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide protection from the elements. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller, SelecTone Command Unit or CommCenter® Digital Message Center. Command Units and CommCenters broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. Applications for SelecTone include emergency warning, evacuation, start/dismissal, public address, and process control signaling.
  • Available in 24VAC/DC, 120VAC and 240VAC
  • Reliable, solid-state circuitry
  • Digital signal amplification
  • Fused input and output
  • Built-in gain control, adjustable between 0 dBa to 114 dBa @ 10' (0 dBa to 124 dBa @ 1m)
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • External mounting tabs
  • Indoor/outdoor use
  • CSFM Approved
  • UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III, Division 2, Groups F and G; Class III

Features

Model 302GCX SelecTone® Amplified Speaker is designed to produce tones, digital voice messages and live public address in harsh environments with high ambient noise levels.

The rugged speaker cone and projector are constructed of spun aluminum. The amplification circuitry, tone module, and gain control are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide protection from the elements.

SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling.

For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller, SelecTone Command Unit or CommCenter® Digital Message Center. Command Units and CommCenters broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers.

Applications for SelecTone include emergency warning, evacuation, start/dismissal, public address, and process control signaling.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number 302GCX-240
Product Name 302GCX SelecTone® 30W Hazardous Location Amplified Speakers
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details