Transducers USA, Inc. Omnidirectional Microphones

Description
Transducers USA produces quality audible signal devices at very competitive prices for Original Equipment Manufacturers. Our company manufactures a comprehensive line of audio indicators and transducers in piezo and electro-mechanical varieties, including microphones, speakers, and ultrasonic components. Products are manufactured in ISO-9000 and RoHS certified facilities in Asia. Transducers USA provides customer support and engineering assistance from their local headquarters in Elk Grove Village, IL. Over 1,300 production workers and 100 specialized audio engineers support Transducers USA. In addition to hundreds of standard audible signal devices, custom products are also available at Transducers USA, based on either a customer’s design or one created by Transducers USA engineers. CAD drawings and tooling will be provided at no charge for qualified orders.
Description
Transducers USA produces quality audible signal devices at very competitive prices for Original Equipment Manufacturers. Our company manufactures a comprehensive line of audio indicators and transducers in piezo and electro-mechanical varieties, including microphones, speakers, and ultrasonic components. Products are manufactured in ISO-9000 and RoHS certified facilities in Asia. Transducers USA provides customer support and engineering assistance from their local headquarters in Elk Grove Village, IL. Over 1,300 production workers and 100 specialized audio engineers support Transducers USA. In addition to hundreds of standard audible signal devices, custom products are also available at Transducers USA, based on either a customer’s design or one created by Transducers USA engineers. CAD drawings and tooling will be provided at no charge for qualified orders.

Suppliers

Company
Product
Description
Supplier Links
Omnidirectional Microphones -  - Transducers USA, Inc.
Elk Grove Village, IL, United States
Omnidirectional Microphones
Omnidirectional Microphones
Transducers USA produces quality audible signal devices at very competitive prices for Original Equipment Manufacturers. Our company manufactures a comprehensive line of audio indicators and transducers in piezo and electro-mechanical varieties, including microphones, speakers, and ultrasonic components. Products are manufactured in ISO-9000 and RoHS certified facilities in Asia. Transducers USA provides customer support and engineering assistance from their local headquarters in Elk Grove Village, IL. Over 1,300 production workers and 100 specialized audio engineers support Transducers USA. In addition to hundreds of standard audible signal devices, custom products are also available at Transducers USA, based on either a customer’s design or one created by Transducers USA engineers. CAD drawings and tooling will be provided at no charge for qualified orders.

Transducers USA produces quality audible signal devices at very competitive prices for Original Equipment Manufacturers. Our company manufactures a comprehensive line of audio indicators and transducers in piezo and electro-mechanical varieties, including microphones, speakers, and ultrasonic components.
Products are manufactured in ISO-9000 and RoHS certified facilities in Asia. Transducers USA provides customer support and engineering assistance from their local headquarters in Elk Grove Village, IL. Over 1,300 production workers and 100 specialized audio engineers support Transducers USA.
In addition to hundreds of standard audible signal devices, custom products are also available at Transducers USA, based on either a customer’s design or one created by Transducers USA engineers. CAD drawings and tooling will be provided at no charge for qualified orders.

Supplier's Site

Technical Specifications

  Transducers USA, Inc.
Product Category Audio Microphones
Product Name Omnidirectional Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details