Infineon Technologies AG Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68A130 IM68A130

Description
High performance analog XENSIV™ MEMS microphone The IM68A130 is a high performance, single-ended, analog MEMS microphone designed for applications which require a low LFRO (10Hz), a high SNR (low self-noise), and low distortion (high AOP). The high signal-to-noise ratio (SNR) of 68dB(A) enables far field and low volume audio pick-up. The flat frequency response and tight manufacturing tolerance improve the performance of Active Noise Cancellation (ANC) and multi-microphone array applications. The high performance analog microphone ASIC contains an extremely low noise preamplifier providing constant current consumption (110µA) over VDD. Summary of Features Surface mount package: 3.35mm x 2.5mm x 0.98mm Analog single-ended output Flat frequency response with low-frequency roll-off at 10Hz Acoustic overload point at 130dBSPL Signal-to-noise ratio of 68dB(A) SNR Narrow sensitivity and phase tolerances Omnidirectional pickup pattern Potential Applications Active Noise Cancellation (ANC) headphones and earphones Smartphones and mobile devices Devices with Voice User Interface (VUI) - Smart speakers - Home automation - IOT devices High quality audio capturing - Laptops and tablets - Conference systems - Cameras and camcorders Industrial or home monitoring with audio pattern detection Applications Bringing a whole new lifestyle and health experience to today’s connected citizen Consumer electronics Convenient, smart, and secure wearables supporting your health and well-being. General purpose motor drive - variating frequency and voltage Semiconductor solutions for home entertainment applications
Request a Quote Datasheet
Description
High performance analog XENSIV™ MEMS microphone The IM68A130 is a high performance, single-ended, analog MEMS microphone designed for applications which require a low LFRO (10Hz), a high SNR (low self-noise), and low distortion (high AOP). The high signal-to-noise ratio (SNR) of 68dB(A) enables far field and low volume audio pick-up. The flat frequency response and tight manufacturing tolerance improve the performance of Active Noise Cancellation (ANC) and multi-microphone array applications. The high performance analog microphone ASIC contains an extremely low noise preamplifier providing constant current consumption (110µA) over VDD. Summary of Features Surface mount package: 3.35mm x 2.5mm x 0.98mm Analog single-ended output Flat frequency response with low-frequency roll-off at 10Hz Acoustic overload point at 130dBSPL Signal-to-noise ratio of 68dB(A) SNR Narrow sensitivity and phase tolerances Omnidirectional pickup pattern Potential Applications Active Noise Cancellation (ANC) headphones and earphones Smartphones and mobile devices Devices with Voice User Interface (VUI) - Smart speakers - Home automation - IOT devices High quality audio capturing - Laptops and tablets - Conference systems - Cameras and camcorders Industrial or home monitoring with audio pattern detection Applications Bringing a whole new lifestyle and health experience to today’s connected citizen Consumer electronics Convenient, smart, and secure wearables supporting your health and well-being. General purpose motor drive - variating frequency and voltage Semiconductor solutions for home entertainment applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68A130 - IM68A130 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68A130
IM68A130
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68A130 IM68A130
High performance analog XENSIV™ MEMS microphone The IM68A130 is a high performance, single-ended, analog MEMS microphone designed for applications which require a low LFRO (10Hz), a high SNR (low self-noise), and low distortion (high AOP). The high signal-to-noise ratio (SNR) of 68dB(A) enables far field and low volume audio pick-up. The flat frequency response and tight manufacturing tolerance improve the performance of Active Noise Cancellation (ANC) and multi-microphone array applications. The high performance analog microphone ASIC contains an extremely low noise preamplifier providing constant current consumption (110µA) over VDD. Summary of Features Surface mount package: 3.35mm x 2.5mm x 0.98mm Analog single-ended output Flat frequency response with low-frequency roll-off at 10Hz Acoustic overload point at 130dBSPL Signal-to-noise ratio of 68dB(A) SNR Narrow sensitivity and phase tolerances Omnidirectional pickup pattern Potential Applications Active Noise Cancellation (ANC) headphones and earphones Smartphones and mobile devices Devices with Voice User Interface (VUI) - Smart speakers - Home automation - IOT devices High quality audio capturing - Laptops and tablets - Conference systems - Cameras and camcorders Industrial or home monitoring with audio pattern detection Applications Bringing a whole new lifestyle and health experience to today’s connected citizen Consumer electronics Convenient, smart, and secure wearables supporting your health and well-being. General purpose motor drive - variating frequency and voltage Semiconductor solutions for home entertainment applications

High performance analog XENSIV™ MEMS microphone

The IM68A130 is a high performance, single-ended, analog MEMS microphone designed for applications which require a low LFRO (10Hz), a high SNR (low self-noise), and low distortion (high AOP).

The high signal-to-noise ratio (SNR) of 68dB(A) enables far field and low volume audio pick-up. The flat frequency response and tight manufacturing tolerance improve the performance of Active Noise Cancellation (ANC) and multi-microphone array applications.

The high performance analog microphone ASIC contains an extremely low noise preamplifier providing constant current consumption (110µA) over VDD.


Summary of Features

  • Surface mount package: 3.35mm x 2.5mm x 0.98mm
  • Analog single-ended output
  • Flat frequency response with low-frequency roll-off at 10Hz
  • Acoustic overload point at 130dBSPL
  • Signal-to-noise ratio of 68dB(A) SNR
  • Narrow sensitivity and phase tolerances
  • Omnidirectional pickup pattern

Potential Applications

  • Active Noise Cancellation (ANC) headphones and earphones
    Smartphones and mobile devices
  • Devices with Voice User Interface (VUI)
    - Smart speakers
    - Home automation
    - IOT devices
  • High quality audio capturing
    - Laptops and tablets
    - Conference systems
    - Cameras and camcorders
  • Industrial or home monitoring with audio pattern detection

Applications

  • Bringing a whole new lifestyle and health experience to today’s connected citizen
  • Consumer electronics
  • Convenient, smart, and secure wearables supporting your health and well-being.
  • General purpose motor drive - variating frequency and voltage
  • Semiconductor solutions for home entertainment applications
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Audio Microphones
Product Number IM68A130
Product Name Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68A130
SN Ratio 68 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B - IM68D128B - Infineon Technologies AG
Specs
SN Ratio 68 dB
Features Digital
Voltage 1.6 to 3.5 volts
View Details
Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Microphones - 448-IM69D129FV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details