Ningbo Best Group Co., Ltd. Electret Condenser Microphone EM-B6018P

Description
Dimensions : 6.0x1.8mm Frequency range :20-200,000Hz Directivity :Omnidirectional Standard operation voltage:4.5V Maximum operation voltage:10V Sensitivity reduction:Within-3dB at 1.5V S/N ratio :More than 60dB
Description
Dimensions : 6.0x1.8mm Frequency range :20-200,000Hz Directivity :Omnidirectional Standard operation voltage:4.5V Maximum operation voltage:10V Sensitivity reduction:Within-3dB at 1.5V S/N ratio :More than 60dB

Suppliers

Company
Product
Description
Supplier Links
Electret Condenser Microphone - EM-B6018P - Ningbo Best Group Co., Ltd.
315040, China
Electret Condenser Microphone
EM-B6018P
Electret Condenser Microphone EM-B6018P
Dimensions : 6.0x1.8mm Frequency range :20-200,000Hz Directivity :Omnidirectional Standard operation voltage:4.5V Maximum operation voltage:10V Sensitivity reduction:Within-3dB at 1.5V S/N ratio :More than 60dB

Dimensions : 6.0x1.8mm
Frequency range :20-200,000Hz
Directivity :Omnidirectional
Standard operation voltage:4.5V
Maximum operation voltage:10V
Sensitivity reduction:Within-3dB at 1.5V
S/N ratio :More than 60dB

Supplier's Site

Technical Specifications

  Ningbo Best Group Co., Ltd.
Product Category Audio Microphones
Product Number EM-B6018P
Product Name Electret Condenser Microphone
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0709 inch (1.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 70 dB
View Details
3 suppliers
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 2603-CM02M-03S38-MA-5TR-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Thickness / Height 0.0728 inch (1.85 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone. - FB4737 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1480 inch (3.76 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details