2680M2-203 -- AIRBONE PE AMPLIFIER
PCB Piezotronics, Inc.
AIRBONE PE AMPLIFIER
2680M2-203
Description
AIRBONE PE AMPLIFIER
Description
AIRBONE PE AMPLIFIER
Technical Specifications
|
Product Category
|
Audio Amplifiers and Preamplifiers |
|
Product Number
|
2680M2-203 |
|
Product Name
|
AIRBONE PE AMPLIFIER |
Unlock Full Specs
to access all available technical data
Similar Products
Type
Audio Amplifier
Frequency Response
2.00E-5 to 0.0160 MHz
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Type
Audio Amplifier
Continuous Power
600 watts
Number of Channels
2 #
View Details
Type
Audio Amplifier
Continuous Power
240 watts
Nominal Impedance
4 ohms
View Details
Type
Preamplifier
Frequency Response
9.00E-7 MHz
Output Gain
-0.0500 dB
View Details