Altech’s AMT-Series of Universal Digital Multi-Timers comprises 4 models featuring 8 or 18 timer functions to offer highest flexibility in controlling operations. The time range is adjustable from 0.1s to 999h. An LCD display shows current Run time information.
Features
| Altech Corp. | |
|---|---|
| Product Category | Digital Timers |
| Product Number | AMT8-S1 |
| Product Name | Universal Digital Multi-Timer |
| Operating Temperature | -4 to 149 F (-20 to 65 C) |
| Instrument Type | Timer |
| Technology | Electronic |
| Number of Functions | Multi |
| Functions | Delay On Timer; One Shot Timer; Interval Delay Timer; Cyclic Off/On, Cyclic On/Off, Signal On/Off, Signal Off/On, Signal Off Delay |