Fargo Controls, Inc. Preset Timer Counter Tachometer TC-Pro482CRA

Description
This Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter/Tachom eter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and supports Modbus protocol. This series can easy be connected to a PC for programming and logging of data. The Timer has 10 output modes, 10 timing ranges in 3 configurations. The Counter has 12 output and 5 input modes in 6 configurations and scaling for displaying of specific units or lengths. The Tachometer has 4 output modes. Features Highly visible backlit LCD display Visual alerts when output status changes 2 output relays PNP/NPN selectable DC-voltage inputs Up/down, add/subtract and quadrature inputs 12VDC supply for powering sensor and encoders Keypad lock out functions Communications for connecting to PC/HMI Free Software to connect to a PC Low cost
Request a Quote Datasheet
Description
This Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter/Tachom eter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and supports Modbus protocol. This series can easy be connected to a PC for programming and logging of data. The Timer has 10 output modes, 10 timing ranges in 3 configurations. The Counter has 12 output and 5 input modes in 6 configurations and scaling for displaying of specific units or lengths. The Tachometer has 4 output modes. Features Highly visible backlit LCD display Visual alerts when output status changes 2 output relays PNP/NPN selectable DC-voltage inputs Up/down, add/subtract and quadrature inputs 12VDC supply for powering sensor and encoders Keypad lock out functions Communications for connecting to PC/HMI Free Software to connect to a PC Low cost
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preset Timer Counter Tachometer - TC-Pro482CRA - Fargo Controls, Inc.
Eatontown, NJ, USA
Preset Timer Counter Tachometer
TC-Pro482CRA
Preset Timer Counter Tachometer TC-Pro482CRA
This Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter/Tachom eter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and supports Modbus protocol. This series can easy be connected to a PC for programming and logging of data. The Timer has 10 output modes, 10 timing ranges in 3 configurations. The Counter has 12 output and 5 input modes in 6 configurations and scaling for displaying of specific units or lengths. The Tachometer has 4 output modes. Features Highly visible backlit LCD display Visual alerts when output status changes 2 output relays PNP/NPN selectable DC-voltage inputs Up/down, add/subtract and quadrature inputs 12VDC supply for powering sensor and encoders Keypad lock out functions Communications for connecting to PC/HMI Free Software to connect to a PC Low cost

This Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter/Tachometer with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and supports Modbus protocol. This series can easy be connected to a PC for programming and logging of data.

The Timer has 10 output modes, 10 timing ranges in 3 configurations.

The Counter has 12 output and 5 input modes in 6 configurations and scaling for displaying of specific units or lengths.

The Tachometer has 4 output modes.

Features

  • Highly visible backlit LCD display
  • Visual alerts when output status changes
  • 2 output relays
  • PNP/NPN selectable DC-voltage inputs
  • Up/down, add/subtract and quadrature inputs
  • 12VDC supply for powering sensor and encoders
  • Keypad lock out functions
  • Communications for connecting to PC/HMI
  • Free Software to connect to a PC
  • Low cost
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Digital Timers
Product Number TC-Pro482CRA
Product Name Preset Timer Counter Tachometer
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Counter; Timer; Counter / Timer Combination
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data