Finder S.p.A. con unico socio Type 14.81 - Electronic staircase timer 16A 148182300000

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 14.81 - Electronic staircase timer 16A - 148182300000 - Finder S.p.A. con unico socio
Almese TO, Italy
Type 14.81 - Electronic staircase timer 16A
148182300000
Type 14.81 - Electronic staircase timer 16A 148182300000
Type 14.81 is a electronic staircase timer with 1 functions (staircase timer + maintenance function) with all 4 terminal on same side. Suitable for 3 or 4 wire systems, via “pushbutton configuration”. Other features include: 110…125 V AC supply Time setting from 30 seconds to 20 minutes “Zero crossing” load switching Wiring compatible with mechanical versions and with old type (low emission) illuminated pushbuttons Cadmium free contact material Can be used with illuminated push – buttons “Blade + cross” – both flat blade and cross head screw drivers can be used to adjust the function selector, the timing trimmer, and to disengage the 35 mm rail mounting clip 35 mm rail (EN 60715) mount

Type 14.81 is a electronic staircase timer with 1 functions (staircase timer + maintenance function) with all 4 terminal on same side.
Suitable for 3 or 4 wire systems, via “pushbutton configuration”.

Other features include:

  • 110…125 V AC supply
  • Time setting from 30 seconds to 20 minutes
  • “Zero crossing” load switching
  • Wiring compatible with mechanical versions and with old type (low emission) illuminated pushbuttons
  • Cadmium free contact material
  • Can be used with illuminated push – buttons
  • “Blade + cross” – both flat blade and cross head screw drivers can be used to adjust the function selector, the timing trimmer, and to disengage the 35 mm rail mounting clip
  • 35 mm rail (EN 60715) mount
Supplier's Site Datasheet

Technical Specifications

  Finder S.p.A. con unico socio
Product Category Digital Timers
Product Number 148182300000
Product Name Type 14.81 - Electronic staircase timer 16A
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Type 14.71 - Electronic staircase timer 16A - 147182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Type 14.11 - Electronic staircase timer 16 A - 141182300300 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Type 14.91 - Electronic staircase timer 16A - 149182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Type 14.81 - Electronic staircase timer 16A - 148181200000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details