Terra Universal, Inc. Aluminum Top Mini Hot Plate 4000-78

Description
Compact unit occupies just 13.5 square inches (0.009 m2) of bench top surfac Machined cast-aluminum top provides excellent heat transfer, 9.5 square inches (0.006 m2) of heating surface Reaches 260°C in just 4.5 minutes This extremely compact unit features an infinitely adjustable, demand-type control that provides ± 5°C temperature control over the entire operating range. It is ideal for volumes under 500 ml. Its perforated stainless steel case allows air to circulate to protect controls and the bench top. All units come complete with 3-wire cord and plug. Free Shipping!
Description
Compact unit occupies just 13.5 square inches (0.009 m2) of bench top surfac Machined cast-aluminum top provides excellent heat transfer, 9.5 square inches (0.006 m2) of heating surface Reaches 260°C in just 4.5 minutes This extremely compact unit features an infinitely adjustable, demand-type control that provides ± 5°C temperature control over the entire operating range. It is ideal for volumes under 500 ml. Its perforated stainless steel case allows air to circulate to protect controls and the bench top. All units come complete with 3-wire cord and plug. Free Shipping!

Suppliers

Company
Product
Description
Supplier Links
Aluminum Top Mini Hot Plate - 4000-78 - Terra Universal, Inc.
Fullerton, CA, USA
Aluminum Top Mini Hot Plate
4000-78
Aluminum Top Mini Hot Plate 4000-78
Compact unit occupies just 13.5 square inches (0.009 m2) of bench top surfac Machined cast-aluminum top provides excellent heat transfer, 9.5 square inches (0.006 m2) of heating surface Reaches 260°C in just 4.5 minutes This extremely compact unit features an infinitely adjustable, demand-type control that provides ± 5°C temperature control over the entire operating range. It is ideal for volumes under 500 ml. Its perforated stainless steel case allows air to circulate to protect controls and the bench top. All units come complete with 3-wire cord and plug. Free Shipping!
  • Compact unit occupies just 13.5 square inches (0.009 m2) of bench top surfac
  • Machined cast-aluminum top provides excellent heat transfer, 9.5 square inches (0.006 m2) of heating surface
  • Reaches 260°C in just 4.5 minutes

This extremely compact unit features an infinitely adjustable, demand-type control that provides ± 5°C temperature control over the entire operating range. It is ideal for volumes under 500 ml. Its perforated stainless steel case allows air to circulate to protect controls and the bench top. All units come complete with 3-wire cord and plug.

Free Shipping!

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Hot Plates
Product Number 4000-78
Product Name Aluminum Top Mini Hot Plate
Heater Type Aluminum
Burners Single
Temperature Range 100 to 700 F (37.78 to 371 C)
Electrical Specifications 240 VAC - 50/60 Hz
Temperature Control Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Heater Stirrer - MagHeat - Hamilton Company
Specs
Heater Type Aluminum
Burners Single
Temperature Range 212 to 536 F (100 to 280 C)
View Details
 - 7689675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Ceramic
Temperature Range 842 F (450 C)
Electrical Specifications Mains
View Details
Large-Capacity Hot Plate - 4000-79 - Terra Universal, Inc.
Specs
Heater Type Aluminum
Burners Single
Temperature Range 100 to 700 F (37.78 to 371 C)
View Details
Dry Block Heater - 099A HBC243 - Glas-Col, LLC
Specs
Heater Type Aluminum
Burners Single
Temperature Range 257 F (125 C)
View Details