Gilson Company, Inc. Thermolyne Hot Plate, 7x7" Surface, 120V/60Hz MA-1807

Description
Cimarec® Hot Plates from Thermolyne feature digital temperature displays, with settings adjustable in 5°C (9°F) increments. Microprocessor-contr olled feedback maintains accurate, consistent temperatures. Hot-surface alert system warns of temperatures in excess of 50°C (90°F), regardless of on/off status. White ceramic heating plate is easy to clean, resistant to most chemicals and stays flat at higher temperatures. Design of the low-profile aluminum housing prevents fluid spills from entering electronics. Large wire-wound mica heating element assures fast, even heat up. Supplied with detachable power cord. Standard models operate on 120V/60Hz power supply. Add “F” suffix for models that operate on 220-240V,50/60Hz power supplies. Magnetic stirrers use ceramic drive magnet and stepless control for quiet, reliable operation. Patented Stir-Trac Technology provides exceptional slow-speed stirring, and immediate stir-bar braking for quick flask removal. A 2x3/8in (51x10mm) Teflon-coated stir bar and three-wire cord and plug are included. Est. Ship Wt.: 9lb (4kg). MA-1804 Hot Plate heats from 5°C (9°F) above ambient to 540°C (1,004°F). Compact design saves space, uses less energy and heats up faster. Heating Watts 395. Dimensions: 4.25x4.25in (108x108mm). Est. Ship Wt.: 7lb (3kg). MA-1807 Hot Plate heats from 5°C (9°F) above ambient to 540°C (1,004°F). Larger top plate gives more than three times the usable surface area. Heating Watts 1,060. Dimensions: 7.25x7.25in (184x184mm). Est. Ship Wt.: 11lb (5kg). MA-1810 Hot Plate heats to 400°C (752°F) and has the greatest top plate area to handle large samples. Heating Watts 1,410. Dimensions: 10.25x10.25in (260x260mm). Est. Ship Wt.: 14lb (6kg). MA-1817 Stirrer has stirring action only and no digital display. Magnetic stirring is adjustable from 601,200rpm. Dimensions: 7.25x7.25in (184x184mm). Est. Ship Wt.: 11lb (5kg). MA-1827 Stirring Hot Plate heats from 5°C (9°F) above ambient to 540°C (1,004°F), and has magnetic stirring as well. Stirring speed is adjustable from 60-1,200rpm. Heating Watts 1,060. Dimensions: 7.25x7.25in (184x184mm). Est. Ship Wt.: 11lb (5kg).
Description
Cimarec® Hot Plates from Thermolyne feature digital temperature displays, with settings adjustable in 5°C (9°F) increments. Microprocessor-contr olled feedback maintains accurate, consistent temperatures. Hot-surface alert system warns of temperatures in excess of 50°C (90°F), regardless of on/off status. White ceramic heating plate is easy to clean, resistant to most chemicals and stays flat at higher temperatures. Design of the low-profile aluminum housing prevents fluid spills from entering electronics. Large wire-wound mica heating element assures fast, even heat up. Supplied with detachable power cord. Standard models operate on 120V/60Hz power supply. Add “F” suffix for models that operate on 220-240V,50/60Hz power supplies. Magnetic stirrers use ceramic drive magnet and stepless control for quiet, reliable operation. Patented Stir-Trac Technology provides exceptional slow-speed stirring, and immediate stir-bar braking for quick flask removal. A 2x3/8in (51x10mm) Teflon-coated stir bar and three-wire cord and plug are included. Est. Ship Wt.: 9lb (4kg). MA-1804 Hot Plate heats from 5°C (9°F) above ambient to 540°C (1,004°F). Compact design saves space, uses less energy and heats up faster. Heating Watts 395. Dimensions: 4.25x4.25in (108x108mm). Est. Ship Wt.: 7lb (3kg). MA-1807 Hot Plate heats from 5°C (9°F) above ambient to 540°C (1,004°F). Larger top plate gives more than three times the usable surface area. Heating Watts 1,060. Dimensions: 7.25x7.25in (184x184mm). Est. Ship Wt.: 11lb (5kg). MA-1810 Hot Plate heats to 400°C (752°F) and has the greatest top plate area to handle large samples. Heating Watts 1,410. Dimensions: 10.25x10.25in (260x260mm). Est. Ship Wt.: 14lb (6kg). MA-1817 Stirrer has stirring action only and no digital display. Magnetic stirring is adjustable from 601,200rpm. Dimensions: 7.25x7.25in (184x184mm). Est. Ship Wt.: 11lb (5kg). MA-1827 Stirring Hot Plate heats from 5°C (9°F) above ambient to 540°C (1,004°F), and has magnetic stirring as well. Stirring speed is adjustable from 60-1,200rpm. Heating Watts 1,060. Dimensions: 7.25x7.25in (184x184mm). Est. Ship Wt.: 11lb (5kg).

Suppliers

Company
Product
Description
Supplier Links
Thermolyne Hot Plate, 7x7" Surface, 120V/60Hz - MA-1807 - Gilson Company, Inc.
Lewis Center, OH, USA
Thermolyne Hot Plate, 7x7" Surface, 120V/60Hz
MA-1807
Thermolyne Hot Plate, 7x7" Surface, 120V/60Hz MA-1807
Cimarec® Hot Plates from Thermolyne feature digital temperature displays, with settings adjustable in 5°C (9°F) increments. Microprocessor-contr olled feedback maintains accurate, consistent temperatures. Hot-surface alert system warns of temperatures in excess of 50°C (90°F), regardless of on/off status. White ceramic heating plate is easy to clean, resistant to most chemicals and stays flat at higher temperatures. Design of the low-profile aluminum housing prevents fluid spills from entering electronics. Large wire-wound mica heating element assures fast, even heat up. Supplied with detachable power cord. Standard models operate on 120V/60Hz power supply. Add “F” suffix for models that operate on 220-240V,50/60Hz power supplies. Magnetic stirrers use ceramic drive magnet and stepless control for quiet, reliable operation. Patented Stir-Trac Technology provides exceptional slow-speed stirring, and immediate stir-bar braking for quick flask removal. A 2x3/8in (51x10mm) Teflon-coated stir bar and three-wire cord and plug are included. Est. Ship Wt.: 9lb (4kg). MA-1804 Hot Plate heats from 5°C (9°F) above ambient to 540°C (1,004°F). Compact design saves space, uses less energy and heats up faster. Heating Watts 395. Dimensions: 4.25x4.25in (108x108mm). Est. Ship Wt.: 7lb (3kg). MA-1807 Hot Plate heats from 5°C (9°F) above ambient to 540°C (1,004°F). Larger top plate gives more than three times the usable surface area. Heating Watts 1,060. Dimensions: 7.25x7.25in (184x184mm). Est. Ship Wt.: 11lb (5kg). MA-1810 Hot Plate heats to 400°C (752°F) and has the greatest top plate area to handle large samples. Heating Watts 1,410. Dimensions: 10.25x10.25in (260x260mm). Est. Ship Wt.: 14lb (6kg). MA-1817 Stirrer has stirring action only and no digital display. Magnetic stirring is adjustable from 601,200rpm. Dimensions: 7.25x7.25in (184x184mm). Est. Ship Wt.: 11lb (5kg). MA-1827 Stirring Hot Plate heats from 5°C (9°F) above ambient to 540°C (1,004°F), and has magnetic stirring as well. Stirring speed is adjustable from 60-1,200rpm. Heating Watts 1,060. Dimensions: 7.25x7.25in (184x184mm). Est. Ship Wt.: 11lb (5kg).

Cimarec® Hot Plates from Thermolyne feature digital temperature displays, with settings adjustable in 5°C (9°F) increments. Microprocessor-controlled feedback maintains accurate, consistent temperatures. Hot-surface alert system warns of temperatures in excess of 50°C (90°F), regardless of on/off status. White ceramic heating plate is easy to clean, resistant to most chemicals and stays flat at higher temperatures. Design of the low-profile aluminum housing prevents fluid spills from entering electronics. Large wire-wound mica heating element assures fast, even heat up. Supplied with detachable power cord. Standard models operate on 120V/60Hz power supply. Add “F” suffix for models that operate on 220-240V,50/60Hz power supplies.

Magnetic stirrers use ceramic drive magnet and stepless control for quiet, reliable operation. Patented Stir-Trac Technology provides exceptional slow-speed stirring, and immediate stir-bar braking for quick flask removal. A 2x3/8in (51x10mm) Teflon-coated stir bar and three-wire cord and plug are included. Est. Ship Wt.: 9lb (4kg).

MA-1804 Hot Plate heats from 5°C (9°F) above ambient to 540°C (1,004°F). Compact design saves space, uses less energy and heats up faster. Heating Watts 395. Dimensions: 4.25x4.25in (108x108mm). Est. Ship Wt.: 7lb (3kg).

MA-1807 Hot Plate heats from 5°C (9°F) above ambient to 540°C (1,004°F). Larger top plate gives more than three times the usable surface area. Heating Watts 1,060. Dimensions: 7.25x7.25in (184x184mm). Est. Ship Wt.: 11lb (5kg).

MA-1810 Hot Plate heats to 400°C (752°F) and has the greatest top plate area to handle large samples. Heating Watts 1,410. Dimensions: 10.25x10.25in (260x260mm). Est. Ship Wt.: 14lb (6kg).

MA-1817 Stirrer has stirring action only and no digital display. Magnetic stirring is adjustable from 601,200rpm. Dimensions: 7.25x7.25in (184x184mm). Est. Ship Wt.: 11lb (5kg).

MA-1827 Stirring Hot Plate heats from 5°C (9°F) above ambient to 540°C (1,004°F), and has magnetic stirring as well. Stirring speed is adjustable from 60-1,200rpm. Heating Watts 1,060. Dimensions: 7.25x7.25in (184x184mm). Est. Ship Wt.: 11lb (5kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Hot Plates
Product Number MA-1807
Product Name Thermolyne Hot Plate, 7x7" Surface, 120V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Heater Stirrer - MagHeat - Hamilton Company
Specs
Heater Type Aluminum
Burners Single
Temperature Range 212 to 536 F (100 to 280 C)
View Details
 - 7689679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Ceramic
Electrical Specifications Mains
Features Stirrer
View Details
Dry Block Heater - 099A HBC24 - Glas-Col, LLC
Specs
Heater Type Aluminum
Burners Single
Temperature Range 257 F (125 C)
View Details