Glas-Col, LLC Powrtrol 104A PL120

Description
The PowrTrol control is a solid-state, proportional-voltage power control that provides precise manual control of heating mantles, tapes, cords, and other resistive loads. The output range is conveniently adjustable from 5-100% of rated voltage. This unit features a single output.
Description
The PowrTrol control is a solid-state, proportional-voltage power control that provides precise manual control of heating mantles, tapes, cords, and other resistive loads. The output range is conveniently adjustable from 5-100% of rated voltage. This unit features a single output.

Suppliers

Company
Product
Description
Supplier Links
Powrtrol - 104A PL120 - Glas-Col, LLC
Terre Haute, IN, USA
Powrtrol
104A PL120
Powrtrol 104A PL120
The PowrTrol control is a solid-state, proportional-voltage power control that provides precise manual control of heating mantles, tapes, cords, and other resistive loads. The output range is conveniently adjustable from 5-100% of rated voltage. This unit features a single output.

The PowrTrol control is a solid-state, proportional-voltage power control that provides precise manual control of heating mantles, tapes, cords, and other resistive loads. The output range is conveniently adjustable from 5-100% of rated voltage. This unit features a single output.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 104A PL120
Product Name Powrtrol
Configuration Controller
Electrical Specs 10A ;120 V, 3-Wire Line Cord
Certifications CE Certification Available
Power 1200 watts
Unlock Full Specs
to access all available technical data

Similar Products

BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 250 ml (15.26 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Mantle/Control Package - 100D TM97PL - Glas-Col, LLC
Specs
Configuration Mantle and Controller
Electrical Specs 230 V, Detachable 4' 3-Wire Cord
Certifications CSA Certified
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 3000 ml (183 cubic inches)
View Details