BriskHeat Corporation HM0200-HS1

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
HM0200-HS1
HM0200-HS1

Technical Specifications

  BriskHeat Corporation
Product Category Heating Mantles
Product Name HM0200-HS1
Configuration Mantle
Certifications UR & CSA Pending
Flask 200 ml (12.2 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 2000 ml (122 cubic inches)
View Details
Separatory Funnel Mantle - 100A O866 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Certifications CSA Certified
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 3000 ml (183 cubic inches)
View Details