OMEGA Engineering, Inc. Self-Standing Laboratory Heating Mantles LHM

Description
OMEGALUX® Laboratory Heating Mantles are fiberglass insulating heating jackets specifically designed for heating laboratory vessels. OMEGALUX’s Standard Laboratory Heating Mantles are available in eight different sizes, from 50 ml to 5000 ml. With OMEGALUX’s proven “self” standing design, you are able to place soft, form fitting mantles directly on your countertop. No more hassle with jack stands, support rings or bulky metal case units. Magnetic stirring is easily performed through the heating mantle. Try using our variable output CPP Series temperature controller, exact repeatable results can be achieved. The unique serpentine constructed heating element provides evenly distributed, low-watt density heat making these mantles ideal for highly sensitive applications.
Description
OMEGALUX® Laboratory Heating Mantles are fiberglass insulating heating jackets specifically designed for heating laboratory vessels. OMEGALUX’s Standard Laboratory Heating Mantles are available in eight different sizes, from 50 ml to 5000 ml. With OMEGALUX’s proven “self” standing design, you are able to place soft, form fitting mantles directly on your countertop. No more hassle with jack stands, support rings or bulky metal case units. Magnetic stirring is easily performed through the heating mantle. Try using our variable output CPP Series temperature controller, exact repeatable results can be achieved. The unique serpentine constructed heating element provides evenly distributed, low-watt density heat making these mantles ideal for highly sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Norwalk, CT, USA
Self-Standing Laboratory Heating Mantles
LHM
Self-Standing Laboratory Heating Mantles LHM
OMEGALUX® Laboratory Heating Mantles are fiberglass insulating heating jackets specifically designed for heating laboratory vessels. OMEGALUX’s Standard Laboratory Heating Mantles are available in eight different sizes, from 50 ml to 5000 ml. With OMEGALUX’s proven “self” standing design, you are able to place soft, form fitting mantles directly on your countertop. No more hassle with jack stands, support rings or bulky metal case units. Magnetic stirring is easily performed through the heating mantle. Try using our variable output CPP Series temperature controller, exact repeatable results can be achieved. The unique serpentine constructed heating element provides evenly distributed, low-watt density heat making these mantles ideal for highly sensitive applications.

OMEGALUX® Laboratory Heating Mantles are fiberglass insulating heating jackets specifically designed for heating laboratory vessels. OMEGALUX’s Standard Laboratory Heating Mantles are available in eight different sizes, from 50 ml to 5000 ml. With OMEGALUX’s proven “self” standing design, you are able to place soft, form fitting mantles directly on your countertop. No more hassle with jack stands, support rings or bulky metal case units. Magnetic stirring is easily performed through the heating mantle.
Try using our variable output CPP Series temperature controller, exact repeatable results can be achieved. The unique serpentine constructed heating element provides evenly distributed, low-watt density heat making these mantles ideal for highly sensitive applications.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Heating Mantles
Product Number LHM
Product Name Self-Standing Laboratory Heating Mantles
Configuration Mantle
Unlock Full Specs
to access all available technical data

Similar Products

Micro Mantle - Pear Shaped - 100A MICP50 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Separable 3' 2 Wire Cord
Flask 50 ml (3.05 cubic inches)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 1000 ml (61.02 cubic inches)
View Details
Combo Mantle - 100D RJ12524 - Glas-Col, LLC
Specs
Configuration Mantle and Controller
Electrical Specs 240 V, 2 Interconnect and 2 Power Cords
Flask 100 to 125 ml (6.1 to 7.63 cubic inches)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 1000 ml (61.02 cubic inches)
View Details