RS Components, Ltd. 3429151

Description
These probe applications kits have been designed to provide a family of sensors well suited for particular applications. The plug mounted probes may be used by themselves or in conjunction with the sockets in the handle to provide greater flexibility of use Sensor Type = K Probe Type = Air, Surface Maximum Temperature Measurement = +1100 °C Cable Length = 2m Best Accuracy = ±2.5 °C Connector Type = Miniature Plug
Request a Quote
Description
These probe applications kits have been designed to provide a family of sensors well suited for particular applications. The plug mounted probes may be used by themselves or in conjunction with the sockets in the handle to provide greater flexibility of use Sensor Type = K Probe Type = Air, Surface Maximum Temperature Measurement = +1100 °C Cable Length = 2m Best Accuracy = ±2.5 °C Connector Type = Miniature Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3429151 - RS Components, Ltd.
Corby, Northants, United Kingdom
These probe applications kits have been designed to provide a family of sensors well suited for particular applications. The plug mounted probes may be used by themselves or in conjunction with the sockets in the handle to provide greater flexibility of use Sensor Type = K Probe Type = Air, Surface Maximum Temperature Measurement = +1100 °C Cable Length = 2m Best Accuracy = ±2.5 °C Connector Type = Miniature Plug

These probe applications kits have been designed to provide a family of sensors well suited for particular applications. The plug mounted probes may be used by themselves or in conjunction with the sockets in the handle to provide greater flexibility of use
Sensor Type = K
Probe Type = Air, Surface
Maximum Temperature Measurement = +1100 °C
Cable Length = 2m
Best Accuracy = ±2.5 °C
Connector Type = Miniature Plug

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 3429151
Sensed Temperature 2012 F (1100 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9119885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Surface
View Details
 - 284110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details
 - 255588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2362 inch (6 mm)
View Details
 - 4342437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1472 F (800 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Surface; Clamp or Strap Sensor; Other (Special Purpose); Pipe Clip
View Details