Features:
Thermocouples are precise temperature-sensing devices manufactured of the highest grade materials to provide maximum performance and reliability.
Tip Style: Closed end-grounded.
Probe size and material: .187” dia., 316 stainless steel.
Lead wire: 20 gage fiberglass insulated. Standard commercial tolerances of 3⁄4 %.
Thermocouple material and temperature range: Iron/Constantin-type J, 0-1200 ̊F.
Cartridge Type and Coupling Head Type available.
Backer Hotwatt Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Thermocouples are precise temperature-sensing devices manufactured of the highest grade materials to provide maximum performance and reliability.
Tip Style: Closed end-grounded.
Probe size and material: .187” dia., 316 stainless steel.
Lead wire: 20 gage fiberglass insulated. Standard commercial tolerances of 3⁄4 %.
Thermocouple material and temperature range: Iron/Constantin-type J, 0-1200 ̊F.
Cartridge Type and Coupling Head Type available.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The HT Series comprises thermocouple probes designed for precise temperature sensing, featuring a closed-end-grounded tip, .187" diameter, 316 stainless steel construction, and 20-gage fiberglass-insulated lead wires. The probes use Iron/Constantan Type J thermocouple material with a temperature range of 0 to 1200°F and comply with ISA color coding. They are rated for standard commercial tolerances of 3/4% and are available in cartridge and coupling head configurations.
Datasheet Summary Powered by GS/AI
The HT Series comprises thermocouple probes designed for precise temperature sensing, featuring a closed-end-grounded tip, .187" diameter, 316 stainless steel construction, and 20-gage fiberglass-insulated lead wires. The probes use Iron/Constantan Type J thermocouple material with a temperature range of 0 to 1200°F and comply with ISA color coding. They are rated for standard commercial tolerances of 3/4% and are available in cartridge and coupling head configurations.
Features:
Thermocouples are precise temperature-sensing devices manufactured of the highest grade materials to provide maximum performance and reliability.
Tip Style: Closed end-grounded.
Probe size and material: .187” dia., 316 stainless steel.
Lead wire: 20 gage fiberglass insulated. Standard commercial tolerances of 3⁄4 %.
Thermocouple material and temperature range: Iron/Constantin-type J, 0-1200 ̊F.
Cartridge Type and Coupling Head Type available.
Features:
Thermocouples are precise temperature-sensing devices manufactured of the highest grade materials to provide maximum performance and reliability.
Tip Style: Closed end-grounded.
Probe size and material: .187” dia., 316 stainless steel.
Lead wire: 20 gage fiberglass insulated. Standard commercial tolerances of 3⁄4 %.
Thermocouple material and temperature range: Iron/Constantin-type J, 0-1200 ̊F.